The CY62167G30-45ZXIES is a high-performance CMOS static RAM (SRAM) manufactured by Cypress Semiconductor Corp. It is designed for applications requiring fast access times and low power consumption. This SRAM is organized as 4M x 16 bits, providing a substantial amount of memory in a compact package.
Applications:
- High-speed cache memory
- Networking equipment
- Industrial control systems
- Medical devices
- Data processing
Features:
- High-speed access time: 45 ns
- Low active power consumption
- Standby current: Ultra-low for power saving
- Operating voltage: 3.0V ± 10%
- Data retention voltage: 1.5V (typical)
- Available in various temperature ranges
- Package: 48-ball Fine-Pitch Ball Grid Array (FBGA)
- RoHS compliant
Benefits:
- Fast data retrieval enhances system performance.
- Low power consumption extends battery life in portable applications.
- High density allows for significant memory capacity in a small footprint.
- Wide operating voltage range provides flexibility in system design.
- RoHS compliance ensures environmental responsibility.
Additional Details:
The CY62167G30-45ZXIES utilizes advanced circuit design techniques to achieve its high speed and low power characteristics. Its asynchronous operation eliminates the need for external clocks, simplifying system integration. The device's small FBGA package enables efficient board layout and minimizes board space requirements. Its data retention capability ensures data integrity even when power is lost, making it suitable for critical data storage applications.
This SRAM is well-suited for applications demanding high bandwidth and low latency memory access. Its combination of speed, low power, and high density makes it a versatile solution for a wide range of embedded systems and high-performance computing applications. The 45ns access time ensures rapid data transfer, while the low power consumption optimizes energy efficiency.