EN
  • EN
  • DE

CY62167EV30LL-45ZXI

Part No CY62167EV30LL-45ZXI
Manufacturer Cypress Semiconductor Corp
Catalog RAM
Description 16-Mbit (1M x 16 / 2M x 8) Static RAM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Cypress Semiconductor Corp
Series MoBL
Packaging Tube
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Asynchronous
Memory Size 16Mb (2M x 8, 1M x 16)
Write Cycle Time - Word, Page 45ns
Access Time 45ns
Memory Interface Parallel
Operating Supply Voltage 2.2 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-TFSOP (0.724", 18.40mm Width)
Manufacturer Package 48-TSOP I
Win Source Part Number 1164365-CY62167EV30LL-45ZXI
Manufacturer Homepage www.cypress.com
Family Name CY62167EV30LL
Introduction Date October 10, 2001
ECCN 3A991.b.2.a
Country of Origin Taiwan, Thailand
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian CY62167EV30LL-45ZXI CAD Model

Description

The CY62167EV30LL-45ZXI is a high-performance, ultra-low power CMOS Static RAM (SRAM) device manufactured by Cypress Semiconductor Corp. It is organized as 8M words by 8 bits, providing a total memory capacity of 64Mb. This SRAM is designed for applications requiring fast access times, extremely low power consumption, and non-volatility. It's particularly well-suited for portable and battery-powered devices.

Applications

  • Mobile devices such as smartphones and tablets.
  • Wearable electronics like smartwatches and fitness trackers.
  • Portable medical devices including glucose meters and heart rate monitors.
  • Handheld gaming consoles.
  • IoT (Internet of Things) devices.

Features

  • Fast access time: 45 ns, ensuring quick data retrieval.
  • Ultra-low operating current: Minimizes power consumption during active operation.
  • Ultra-low standby current: Significantly reduces power drain when the device is in sleep mode.
  • CMOS technology: Provides an optimal balance between speed and power efficiency.
  • Wide voltage range: Operates over a broad voltage range, typically 2.2V to 3.6V, offering flexibility in power supply design.
  • Data retention capability: Retains data even when power is removed, ensuring non-volatility.
  • 8M x 8 organization: Provides a large memory capacity in a compact form factor.

Benefits

  • Extended battery life: The ultra-low power consumption significantly extends the battery life of portable devices.
  • Improved system performance: The fast access time allows for quick data retrieval, which enhances the overall performance of the system.
  • Non-volatile storage: Data is retained even when power is removed, ensuring reliable storage of critical information.
  • Simplified system integration: The wide voltage range simplifies power supply design and integration with other components.
  • Increased system reliability: The robust CMOS technology ensures stable and reliable operation over a wide range of temperatures and operating conditions.

Additional Details

The CY62167EV30LL-45ZXI typically operates with a voltage range of 2.2V to 3.6V. It is available in various package options, including TSOP and BGA. The device features separate data input and output pins, allowing for easy connection to a microprocessor or microcontroller. The SRAM is designed for operation over the industrial temperature range. Detailed specifications, including timing diagrams and electrical characteristics, can be found in the Cypress Semiconductor Corp. datasheet. Proper decoupling capacitors should be used to minimize noise and ensure stable operation.

You May Also Be Interested in

Micron Technology Inc.
DRAM Chip RLDRAM 288M-Bit 8Mx36 1.8V 144-Pin U-BGA Tray
Need more? Email Us
Micron Technology Inc.
DRAM DRAM DDR4 Z90B 4Gb
Lowest to $41.1600
Micron Technology Inc.
MT47H128M4B6-3: D Micron
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PARALLEL 90VFBGA / SDRAM - Mobile LPSDR Memory IC 512Mb (16M x 32) Parallel 100 MHz 7.5 ns 90-VFBGA (8x13)
Need more? Email Us
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 96FBGA / SDRAM - DDR3L Memory IC 1Gb (64M x 16) Parallel 933 MHz 20 ns 96-FBGA (8x14)
Lowest to $43.6568
Fujitsu Electronics America, Inc.
IC FRAM 128KBIT I2C 400KHZ 8SOP / FRAM (Ferroelectric RAM) Memory IC 128Kb (16K x 8) I²C 400 kHz 900 ns 8-SOP
Need more? Email Us
Micron Technology Inc.
eMMC eMMC 32Gb (1xNAND L83A MLC 32Gb)
Lowest to $72.7612
Fujitsu Electronics America, Inc.
IC FRAM 128KBIT SPI 33MHZ 8SOP / FRAM (Ferroelectric RAM) Memory IC 128Kb (16K x 8) SPI 33 MHz 8-SOP
Lowest to $2.6115
Micron Technology Inc.
Check the price with AE today
Lowest to $48.2626

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7254 $52.3524
13+ $8.1732 $106.2516
19+ $7.8971 $150.0449
28+ $7.3448 $205.6544
36+ $7.0687 $254.4732
45+ $6.7926 $305.6670
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess