CY62137CVSL-70BAXI
The CY62137CVSL-70BAXI is a highly efficient, low-power SRAM component featuring a 4Mbit memory structure. Well-suited for systems where power conservation is crucial, its architecture supports a wide array of technological applications.
- Applications:
- Wearable technology
- IoT devices
- Smart grid meters
- Automated test equipment
- Features and Benefits:
- Access time: A responsive 70 ns for quick operation
- Energy conservation: Outstanding for sustainable power applications
- Advanced CMOS architecture: Ensures durability and high-speed operations
- Integrated power-down mode: Optimizes electricity savings
- Additional Details:
- Configuration: 48-ball FBGA type
- Temperature: Handles extensive temperature ranges
- Voltage compatibility: Operates effectively from 2.2V up to 3.6V