CY62137CV30LL-70BVI
The CY62137CV30LL-70BVI SRAM module facilitates 4Mbit memory storage in a 512K x 8-bit arrangement. This component is engineered for fast, efficient data service in environments demanding low power consumption.
- Applications:
- Telecommunications
- Personal digital assistants (PDAs)
- GPS systems
- Instrumentation
- Features and Benefits:
- Speed: Delivers data at 70 ns access time
- Energy-efficient: Supports extended operational time on limited power
- CMOS technology: Offers high reliability and performance
- Power-down capabilities: Enhances power conservation during downtime
- Additional Details:
- Package type: 44-pin TSOP II
- Operating conditions: Suitable for use in wide temperature ranges
- Voltage operation: Consistent performance between 2.2V and 3.6V