EN
  • EN
  • DE

CY37256P160-125AI

Part No CY37256P160-125AI
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 5V, 3.3V, ISR™ High-Performance CPLDs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1164245-CY37256P160-125AI
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY37256P160-125AI CAD Model

Description

The CY37256P160-125AI is a Programmable Logic Device (PLD) from Cypress Semiconductor. It is designed to provide flexible logic solutions for various applications requiring custom digital circuits. Being an end-of-life product, its availability may be limited.

Applications:

  • Industrial Control: Implementing custom control logic for machinery, robots, and automated systems.
  • Data Acquisition: Processing and filtering signals from sensors and other input devices.
  • Embedded Systems: Implementing custom control and interface logic in embedded applications.
  • Communication Systems: Implementing custom communication protocols and interfaces.
  • Instrumentation: Providing custom logic for test and measurement equipment.

Features:

  • Programmable Logic: Flexible logic configuration using programmable AND and OR arrays.
  • High Performance: Operates at a frequency of 125 MHz, offering high-speed processing capabilities.
  • Low Power: Designed for low power consumption, suitable for battery-powered applications.
  • On-Chip Memory: Includes on-chip memory for storing configuration data and application code.
  • I/O Flexibility: Offers a variety of input/output options for interfacing with external devices.

Benefits:

  • Design Flexibility: Allows for customization and adaptation to specific application needs.
  • Reduced Time-to-Market: Enables rapid prototyping and development of custom logic solutions.
  • Lower System Cost: Reduces the need for discrete logic components, lowering overall system cost.
  • Improved Performance: Provides high-speed processing capabilities for demanding applications.
  • Enhanced Reliability: Cypress Semiconductor products are known for their reliability and robustness.

Additional Details:

The CY37256P160-125AI is typically programmed using Cypress development tools. Detailed specifications, including voltage requirements, timing characteristics, and pinout information, can be found in the Cypress Semiconductor datasheet for this device.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
ELM-TECH
Complementary MOSFET
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Vishay
Silicon Z-Diodes
Lowest to $0.2795
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess