EN
  • EN
  • DE

CY2309SZI-1

Part No CY2309SZI-1
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description Low-Cost 3.3V Zero Delay Buffer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1164070-CY2309SZI-1
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CY2309SZI-1 CAD Model

Description

The CY2309SZI-1 is a high-performance zero delay buffer (ZDB) from Cypress Semiconductor. It's designed to distribute clock signals with minimal delay and skew, making it ideal for synchronous systems. The device features nine output clocks and operates at frequencies up to 133 MHz.

Applications:

  • Clock distribution in motherboards
  • Networking equipment
  • Graphics cards
  • Set-top boxes
  • Industrial control systems

Features:

  • Nine output clocks
  • Zero delay buffer (ZDB) architecture
  • Operating frequency up to 133 MHz
  • Low skew outputs
  • 3.3V power supply

Benefits:

  • Minimizes clock skew, ensuring reliable system operation.
  • Simplifies clock distribution design.
  • Supports a wide range of clock frequencies.
  • Reduces system jitter.
  • Improves system performance and stability.

Additional Details:

The CY2309SZI-1 is packaged in a SOIC-16 package. It features a phase-locked loop (PLL) that allows the output clocks to be synchronized with the input clock. The device also includes output enable controls for flexible clock management. The operating temperature ranges from 0°C to +70°C. The input clock can be any frequency up to 133MHz. The output clocks have very low skew. The device is also lead-free.

This zero delay buffer is commonly used in applications where accurate and reliable clock distribution is crucial. Its ability to minimize clock skew ensures that all components in the system receive the clock signal at the same time, preventing timing errors and improving overall system performance.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
Rohm Semiconductor
Zener diode
Lowest to $1.5847
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess