EN
  • EN
  • DE

CY14B101LA-2S45XI

Part No CY14B101LA-2S45XI
Manufacturer Cypress Semiconductor Corp
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821349-CY14B101LA-2S45XI
Ultra Librarian 3D Model Ultra Librarian CY14B101LA-2S45XI CAD Model

Description

The CY14B101LA-2S45XI is a 1-Mbit (128K x 8) Nonvolatile Static RAM (nvSRAM) manufactured by Cypress Semiconductor. It combines the fast access times of SRAM with the nonvolatile data storage of EEPROM, providing reliable data retention even when power is lost. This device is designed for applications that require frequent data writes and long-term data storage without the need for battery backup.

Applications

  • Data Logging
  • Metering Systems
  • Industrial Control Systems
  • Medical Equipment
  • Networking Devices

Features

  • 1-Mbit Nonvolatile SRAM: Provides fast read/write operations and nonvolatile data storage.
  • Fast Access Time: 45 ns access time for rapid data retrieval.
  • Automatic STORE on Power-Down: Automatically saves data to nonvolatile memory on power loss.
  • Manual STORE/RECALL: Allows for user-controlled data storage and retrieval.
  • Unlimited Read, Write, and RECALL Cycles: Ensures long-term data reliability.
  • RoHS Compliant: Meets environmental standards for hazardous substance restrictions.

Benefits

  • Data Retention Without Battery: Eliminates the need for battery backup, reducing maintenance costs.
  • Fast Data Access: SRAM interface enables rapid read/write operations.
  • Reliable Data Storage: Nonvolatile memory ensures data is retained even in the event of power failure.
  • Simplified System Design: Integrates SRAM and nonvolatile memory into a single device.
  • Reduced System Cost: Eliminates the need for external nonvolatile memory devices.

Additional Details

The CY14B101LA-2S45XI operates on a single 3.3V or 5V power supply. It features a standard SRAM interface, making it easy to integrate into existing systems. The device automatically stores data to nonvolatile memory when power is lost, ensuring data is preserved even in unexpected power outages. Cypress's nvSRAM technology provides a robust and reliable solution for applications requiring both fast data access and nonvolatile data storage. The device is available in various package options suitable for different mounting requirements.

You May Also Be Interested in

Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess