EN
  • EN
  • DE

CP6168AMT

Part No CP6168AMT
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 993436-CP6168AMT
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CP6168AMT CAD Model

Description

The Cypress Semiconductor CP6168AMT is a programmable clock generator, also referred to as a programmable clock synthesizer. It is designed to provide flexible and precise clock signals for various electronic systems. It allows designers to create multiple clock frequencies from a single reference clock, making it a versatile component in complex designs.

Applications

  • Networking Equipment (Routers, Switches)
  • Industrial Automation Systems
  • Consumer Electronics (Set-top boxes, Gaming consoles)
  • Data Acquisition Systems
  • Test and Measurement Equipment

Features

  • Multiple independent clock outputs
  • Programmable output frequencies and phase relationships
  • Low jitter performance for high-speed applications
  • Flexible input clock options
  • I2C or SPI interface for programming and control

Benefits

  • Reduces the number of required clock components
  • Simplifies clock tree design
  • Improves system performance by optimizing clock frequencies
  • Enables flexible clock configuration for different applications
  • Reduces board space and cost

The CP6168AMT's ability to generate multiple, independent clock outputs from a single reference input makes it highly valuable in systems requiring precise timing. The programmable features allow designers to fine-tune the clock frequencies and phase relationships to meet specific application requirements. Low jitter performance ensures that the clock signals are clean and stable, which is crucial for high-speed data transmission and signal processing. The device offers flexibility in input clock options, accommodating various reference clock sources. The I2C or SPI interface allows for easy programming and control of the clock generator. This flexibility reduces the need for multiple discrete clock oscillators, simplifying the design and reducing the overall system cost. The CP6168AMT is used in networking equipment to synchronize data transmission across multiple components. In industrial automation, it provides precise timing signals for control systems. It is also used in consumer electronics devices to generate the various clock frequencies required by different subsystems. The flexibility and precise control contribute to improved system performance and reduced design complexity.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
NEC
Need more? Email Us
Kemet
Lowest to $0.0393
TDK Corporation
Lowest to $0.0114
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess