EN
  • EN
  • DE
  • IT

BCM5464HA2KRB

Part No BCM5464HA2KRB
Manufacturer Cypress Semiconductor Corp
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04/05+
Reference case BGA
Manufacturer Cypress Semiconductor Corp
Manufacturer Homepage www.cypress.com
RoHS State Request Verification
Win Source Part Number 752270-BCM5464HA2KRB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BCM5464HA2KRB CAD Model

Description

The BCM5464HA2KRB is a quad-port Gigabit Ethernet transceiver from Cypress Semiconductor Corp, designed for high-performance networking applications. This device integrates four independent transceivers, each capable of transmitting and receiving data at Gigabit Ethernet speeds. It offers a robust and reliable solution for building high-density Ethernet switches and network interface cards.

Applications

  • Gigabit Ethernet Switches
  • Network Interface Cards (NICs)
  • Routers
  • Servers
  • Industrial Networking Equipment

Features

  • Four independent Gigabit Ethernet transceivers.
  • Compliant with IEEE 802.3ab standard for Gigabit Ethernet.
  • Integrated auto-negotiation and auto-MDIX functionality.
  • Advanced digital signal processing (DSP) for enhanced signal integrity.
  • Low power consumption for energy-efficient operation.
  • Supports various cable testing and diagnostic features.

Benefits

  • High-Performance Networking: Delivers high-speed Gigabit Ethernet connectivity for demanding network applications.
  • Simplified System Design: Integrates multiple transceivers into a single chip, reducing component count and simplifying system design.
  • Enhanced Signal Integrity: Employs advanced DSP techniques to ensure reliable data transmission over long cable lengths.
  • Energy Efficiency: Minimizes power consumption, reducing operating costs and environmental impact.
  • Robust Cable Diagnostics: Provides comprehensive cable testing and diagnostic features for easy troubleshooting.

Additional Details

The BCM5464HA2KRB typically supports features such as virtual cable testing, link quality monitoring, and remote loopback testing. It is often used in enterprise-class networking equipment where reliability and performance are critical. The device's compatibility with industry-standard networking protocols and its robust feature set make it a popular choice for network equipment manufacturers. Its small form factor and low power consumption also make it suitable for integration into space-constrained and power-sensitive applications.

You May Also Be Interested in

Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess