EN
  • EN
  • DE

BCM43602KMLG P11

Part No BCM43602KMLG P11
Manufacturer Cypress Semiconductor Corp
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1521+
Reference case QFN
Manufacturer Cypress Semiconductor Corp
Manufacturer Homepage www.cypress.com
Win Source Part Number 717853-BCM43602KMLG P11
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCM43602KMLG P11 CAD Model

Description

The BCM43602KMLG P11, manufactured by Cypress Semiconductor Corp (formerly Broadcom), is a highly integrated single-chip 802.11ac solution for mobile and embedded devices. It combines a 2x2 multiple-input multiple-output (MIMO) WLAN subsystem with a Bluetooth 4.1/BLE subsystem. This chip is designed to deliver high-speed Wi-Fi connectivity and seamless Bluetooth integration in a compact package.

Applications

  • Mobile devices such as smartphones and tablets
  • Embedded systems requiring Wi-Fi and Bluetooth connectivity
  • Wireless routers and access points
  • Smart home devices
  • Internet of Things (IoT) devices

Features

  • IEEE 802.11ac compliant with 2x2 MIMO support
  • Dual-band support (2.4 GHz and 5 GHz)
  • Bluetooth 4.1/BLE support
  • Integrated power amplifiers (PAs) and low-noise amplifiers (LNAs)
  • Advanced power management for optimized battery life
  • Support for various security protocols (e.g., WPA, WPA2)
  • Host interface: PCIe

Benefits

  • High-speed Wi-Fi connectivity for demanding applications
  • Seamless Bluetooth integration for connecting to peripherals
  • Reduced system cost and complexity due to integration
  • Extended battery life in mobile devices through efficient power management
  • Improved wireless performance and reliability

Additional Details

The BCM43602KMLG P11 supports data rates up to 867 Mbps using 80 MHz channels. The integrated Bluetooth 4.1/BLE subsystem enables connectivity to a wide range of Bluetooth devices, including headsets, speakers, and sensors. This chip is designed for low-power operation, making it ideal for battery-powered devices. It also supports advanced security features to protect wireless communications. The 'P11' likely denotes a specific revision or manufacturing lot.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess