EN
  • EN
  • DE

BCM20795P2KFB1G

Part No BCM20795P2KFB1G
Manufacturer Cypress Semiconductor Corp
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case BGA
Manufacturer Cypress Semiconductor Corp
Manufacturer Homepage www.cypress.com
Win Source Part Number 709652-BCM20795P2KFB1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BCM20795P2KFB1G CAD Model

Description

The BCM20795P2KFB1G is a Near Field Communication (NFC) controller from Cypress Semiconductor Corp. (previously Broadcom). It's designed to enable NFC functionality in a wide range of devices, allowing for secure contactless payments, data transfer, and device pairing. This chip integrates the necessary hardware and software components to implement NFC according to industry standards.

Applications

  • Mobile Payments: Enables contactless payments using mobile devices at point-of-sale (POS) terminals.
  • Access Control: Used in building access systems, transit passes, and other access control applications.
  • Data Transfer: Facilitates peer-to-peer data transfer between NFC-enabled devices.
  • Device Pairing: Simplifies pairing of Bluetooth devices by tapping them together.
  • Smart Tags: Used in smart posters, product authentication, and other smart tag applications.

Features

  • NFC Forum Compliance: Meets the standards defined by the NFC Forum for interoperability.
  • Secure Element: Provides a secure storage area for sensitive data, such as payment credentials.
  • Host Controller Interface (HCI): Enables communication with a host processor.
  • Single-Wire Protocol (SWP): Supports communication with SIM cards for mobile payments.
  • Antenna Tuning: Optimizes antenna performance for reliable NFC communication.
  • Low-Power Consumption: Designed for battery-powered devices.
  • Over-the-Air (OTA) Updates: Supports firmware updates via NFC.

Benefits

  • Contactless Payments: Enables secure and convenient contactless payments.
  • Simplified Device Pairing: Makes it easy to pair Bluetooth devices.
  • Secure Data Transfer: Provides a secure channel for transferring sensitive data.
  • Improved User Experience: Offers a seamless and intuitive user experience.
  • Wide Range of Applications: Supports a variety of NFC applications.

Additional Details

The BCM20795P2KFB1G is typically packaged in a BGA (Ball Grid Array) for surface mounting on printed circuit boards. It supports a wide range of operating systems, including Android and iOS. Detailed technical specifications, including NFC standards supported, power consumption, and operating temperature range, can be found in the product datasheet. This NFC controller enables secure and convenient contactless communication for a wide range of devices.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8492 $64.7220
80+ $1.5177 $121.4160
120+ $1.4703 $176.4360
165+ $1.4230 $234.7950
210+ $1.3756 $288.8760
285+ $1.2335 $351.5475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess