EN
  • EN
  • DE

PCME064T-R22MS0R985

Part No PCME064T-R22MS0R985
Manufacturer Cyntec
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cyntec
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833546-PCME064T-R22MS0R985
Ultra Librarian 3D Model Ultra Librarian PCME064T-R22MS0R985 CAD Model

Description

The PCME064T-R22MS0R985 is a power inductor manufactured by Cyntec. These inductors are designed for use in a variety of power supply applications, offering efficient energy storage and filtering capabilities.

Applications

  • DC-DC converters: Used for voltage regulation in various electronic devices.
  • Power supplies: Employed in power supplies for filtering and energy storage.
  • Mobile devices: Found in smartphones and tablets for power management.
  • Laptop computers: Used in power circuits to provide stable voltage levels.
  • Industrial equipment: Incorporated in industrial power systems for efficient power conversion.

Features

  • High current handling: Designed to withstand high current loads without saturation.
  • Low DC resistance (DCR): Minimizes power losses and improves efficiency.
  • Compact size: Allows for use in space-constrained applications.
  • Shielded construction: Reduces electromagnetic interference (EMI).
  • High saturation current: Ensures stable performance under high current conditions.

Benefits

  • Improved efficiency: Reduces power losses and extends battery life in portable devices.
  • Reduced EMI: Minimizes interference with other electronic components.
  • Stable performance: Operates reliably under varying temperature and current conditions.
  • Compact design: Enables smaller and lighter electronic devices.
  • Reliable operation: Ensures consistent performance over a long lifespan.

Additional Details

The PCME064T series from Cyntec typically features a ferrite core material and a shielded construction. The specific inductance value and current rating for the PCME064T-R22MS0R985 can be found in the manufacturer's datasheet. These inductors are often surface-mount devices (SMD) for automated assembly.

You May Also Be Interested in

Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4758 $59.4750
300+ $0.3904 $117.1200
460+ $0.3783 $174.0180
635+ $0.3661 $232.4735
820+ $0.3538 $290.1160
1,095+ $0.3172 $347.3340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess