EN
  • EN
  • DE

PCMB104T-220MS

Part No PCMB104T-220MS
Manufacturer Cyntec
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cyntec
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833542-PCMB104T-220MS
Ultra Librarian 3D Model Ultra Librarian PCMB104T-220MS CAD Model

Description

The PCMB104T-220MS is a power inductor manufactured by Cyntec. This component is designed for use in various power management applications, including DC-DC converters, power supplies, and voltage regulators. Known for its robustness and efficiency, it is often selected for applications where space is constrained but performance cannot be compromised.

Applications:

  • DC-DC Converters: Suitable for buck, boost, and buck-boost converter designs.
  • Power Supplies: Integrated into regulated power supplies for various electronic systems and devices.
  • Voltage Regulators: Employed in voltage regulator circuits to ensure stable and consistent output voltages.
  • Point-of-Load (POL) Converters: Used in POL converters to provide efficient power delivery to specific components on a PCB.
  • Portable Electronic Devices: Enhances power management and extends battery life in battery-powered applications.

Features:

  • Surface Mount Technology (SMT): Designed for convenient surface mount assembly on printed circuit boards.
  • Compact Size: Small footprint allows for use in space-constrained applications and compact devices.
  • High Saturation Current: Capable of handling high current levels without significant inductance drop.
  • Low DC Resistance (DCR): Minimizes power losses and improves overall power conversion efficiency.
  • Shielded Construction: Reduces electromagnetic interference (EMI) to enhance system stability and performance.

Benefits:

  • Improved Efficiency: Low DCR minimizes resistive losses, leading to higher overall energy efficiency.
  • Space Optimization: Compact design allows for denser component placement and smaller device footprints.
  • Reliable Operation: High saturation current ensures stable performance under high load conditions.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving signal integrity.
  • Simplified Manufacturing: SMT design simplifies the assembly process and reduces manufacturing costs.

Technical Specifications:

The PCMB104T-220MS features an inductance value of 22 μH (Microhenries). It is designed to handle high saturation currents, ensuring consistent performance under heavy load conditions. The low DC resistance minimizes power losses, enhancing energy efficiency. The surface mount design is suitable for automated assembly lines, and the shielded construction reduces EMI. Its compact size makes it ideal for space-constrained applications.

In summary, the PCMB104T-220MS power inductor from Cyntec is a reliable, high-performance component suitable for a wide array of power management applications. Its compact size, high saturation current, and low DCR make it an excellent choice for modern electronic devices where efficiency and space are critical.

You May Also Be Interested in

Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess