EN
  • EN
  • DE

PCMB053T-6R8MS

Part No PCMB053T-6R8MS
Manufacturer Cyntec
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cyntec
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833539-PCMB053T-6R8MS
Ultra Librarian 3D Model Ultra Librarian PCMB053T-6R8MS CAD Model

Description

The PCMB053T-6R8MS is a power inductor manufactured by Cyntec. It is designed for use in DC-DC converters and other power management applications. This inductor is characterized by its compact size, high efficiency, and excellent saturation characteristics.

Applications:

  • DC-DC Converters: Used in step-up, step-down, and buck-boost converters.
  • Power Supplies: Suitable for use in regulated power supplies for various electronic devices.
  • Voltage Regulators: Implemented in voltage regulator circuits to provide stable output voltages.
  • Point-of-Load (POL) Converters: Used in POL converters to efficiently supply power to specific loads on a circuit board.
  • Battery-Powered Devices: Suitable for battery-powered devices, contributing to efficient power management and extended battery life.

Features:

  • Surface Mount Design: Designed for easy surface mount assembly on printed circuit boards (PCBs).
  • Compact Size: Small form factor for space-constrained applications.
  • High Saturation Current: Can handle high currents without significant inductance drop.
  • Low DC Resistance (DCR): Minimizes power losses and improves efficiency.
  • Shielded Construction: Reduces electromagnetic interference (EMI).

Benefits:

  • High Efficiency: Low DCR minimizes power losses, resulting in higher overall efficiency of the power circuit.
  • Compact Design: Small size allows for use in space-constrained applications, such as portable devices.
  • Reliable Performance: High saturation current ensures stable performance under high load conditions.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving system performance.
  • Easy Assembly: Surface mount design simplifies the assembly process and reduces manufacturing costs.

Technical Specifications:

The PCMB053T-6R8MS features an inductance value of 6.8 μH (Microhenries). It has a saturation current rating that allows it to handle high currents without significant inductance drop. The DC resistance (DCR) is typically very low to minimize power losses. The inductor is designed for surface mount assembly and has a compact form factor. Shielded construction helps to reduce electromagnetic interference (EMI).

In summary, the PCMB053T-6R8MS is a compact, high-efficiency power inductor suitable for a variety of power management applications. Its key features, such as high saturation current, low DCR, and shielded construction, make it a reliable choice for demanding electronic designs.

You May Also Be Interested in

Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Omron
WALDEMANN LIGHTING
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6343 $60.2585
225+ $0.5206 $117.1350
345+ $0.5043 $173.9835
475+ $0.4880 $231.8000
615+ $0.4717 $290.0955
820+ $0.4230 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess