EN
  • EN
  • DE

SJ-2524-SMT-TR

Part No SJ-2524-SMT-TR
Manufacturer CUI Inc.
Catalog Barrel - Audio Connectors
Description CONN JACK STEREO 2.5MM SMD R/A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168570-SJ-2524-SMT-TR
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Connector Type Phone Jack
Gender Female
Signal Lines Stereo (3 Conductor, TRS)
Industry Recognized Mating Diameter 2.50mm (0.094", 3/32", Sub Mini, Miniature) - Headphone
Actual Diameter 0.102" (2.60mm)
Number of Positions/Contacts 3 Conductors, 4 Contacts
Internal Switch(s) Single Switch
Mounting Type Surface Mount, Right Angle
Termination Solder
Shielding Unshielded
Features Board Guide
Operating Temperature -25°C ~ 85°C
Grade -
Manufacturer CUI Devices
Ultra Librarian 3D Model Ultra Librarian SJ-2524-SMT-TR CAD Model

Description

CUI Devices is a reputable manufacturer of electronic components. They offer a wide range of products including power supplies, connectors, sensors, and more.

    You May Also Be Interested in

    Neutrik
    NP3TM-R Fiber Optic Connectors
    Need more? Email Us
    Neutrik
    NF2D-B-0 Fiber Optic Connectors
    Need more? Email Us
    Schurter Inc.
    CONN PLUG STEREO 3.5MM 3COND
    Need more? Email Us
    970
    Keystone Electronics
    CONN RCA JACK MONO 3.2MM R/A
    Need more? Email Us
    Neutrik
    NP2XL
    Need more? Email Us
    Amphenol
    1/4\
    Need more? Email Us
    Switchcraft Inc.
    CONN JACK STEREO 6.35MM PNL MNT
    Need more? Email Us
    Neutrik
    NF2D-2 Fiber Optic Connectors
    Need more? Email Us
    Switchcraft Inc.
    CONN PLUG STEREO 3.5MM 3COND
    Need more? Email Us

    Top Sellers

    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6071
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.1579
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.8016
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0713
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.1049
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $17.5820
    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $2.3760
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $2.2891
    Realtek
    INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
    Lowest to $2.4354
    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.0101

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    40+ $1.2851 $51.4040
    95+ $1.0545 $100.1775
    150+ $1.0215 $153.2250
    205+ $0.9886 $202.6630
    265+ $0.9556 $253.2340
    355+ $0.8568 $304.1640
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 1,360 pieces
    MOQ: 40 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess