EN
  • EN
  • DE

RCJ-61343434

Part No RCJ-61343434
Manufacturer CUI Inc.
Catalog Barrel - Audio Connectors
Description CONN RCA JACK MONO 3.2MM R/A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1308453-RCJ-61343434
Category Connectors, Interconnects >Barrel Connectors >Audio Connectors
Mfr CUI Devices
Packaging Box
Part Status Active
Connector Type Phono (RCA) Jack
Gender Female
Signal Lines Mono
Industry Recognized Mating Diameter 3.20mm ID, 9.00mm OD (RCA)
Number of Positions/Contacts 6 Sets of 2 Conductors, 9 Contacts
Internal Switch(s) Does Not Contain Switch
Ultra Librarian 3D Model Ultra Librarian RCJ-61343434 CAD Model

Description

3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Solder

You May Also Be Interested in

970
Keystone Electronics
CONN RCA JACK MONO 3.2MM R/A
Need more? Email Us
Neutrik
NP2RX-AU-SILENT Fiber Optic Conn
Lowest to $19.6898
Switchcraft Inc.
CONN JACK STEREO 6.35MM PNL MNT
Need more? Email Us
Amphenol
RCA SERIES MALE CABLE BLK CHROME
Need more? Email Us
Switchcraft Inc.
CONN MIC RCPT MONO PNL MNT
Need more? Email Us
580
Keystone Electronics
CONN RCA JACK MONO 3.2MM PNL MT
Need more? Email Us
Amphenol
RCA SERIES FEMALE CABLE SAT/RD
Need more? Email Us
Amphenol
CONN PLUG MONO 1/4\
Need more? Email Us
Amphenol
1/4\
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess