EN
  • EN
  • DE

TBP02R2W-381-12BE

Part No TBP02R2W-381-12BE
Manufacturer CUI Inc.
Catalog Headers, Plugs and Sockets
Description TERMINAL BLOCK, PLUGGABLE, W SCR / 12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150" (3.81mm) Vertical Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Mfr CUI Devices
Series TBP02R2W-381
Package Bag
Type Header, Male Pins, Shrouded (4 Side)
Number of Positions 12
Positions Per Level 12
Number of Levels 1
Pitch 0.150" (3.81mm)
Header Orientation Vertical
Termination Style Solder
Mounting Type Through Hole
Current - IEC 7A
Voltage - IEC 250 V
Current - UL 8 A
Voltage - UL 300 V
Color Blue
Temperature Range - Operating -40°C ~ 105°C
Contact Mating Finish Tin
Features Mating Flange
Material Flammability Rating UL94 V-0
Contact Material Copper Alloy
Housing Material Polyamide (PA66) , Nylon 6/6
Contact Tail Length 0.138" (3.50mm)
Insulation Height 0.362" (9.20mm)
Base Product Number TBP02R2
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1349308-TBP02R2W-381-12BE
Ultra Librarian 3D Model Ultra Librarian TBP02R2W-381-12BE CAD Model

Description

The TBP02R2W-381-12BE is a 12-position male pin header connector with shrouded sides from CUI Devices.

  • Number of Positions: 12
  • Pitch: 0.150 inches (3.81mm)
  • Orientation: Vertical Header
  • Current Rating (IEC): 7A
  • Current Rating (UL): 8A
  • Voltage Rating (IEC): 250V
  • Voltage Rating (UL): 300V
  • Contact Material: Copper Alloy
  • Contact Finish: Tin
  • Housing Material: Polyamide (PA66) and Nylon 6/6
  • Flammability Rating: UL94 V-0
  • Package: Bag
  • Standard Package: 100
  • Mounting Type: Through Hole
  • Insulation Height: 0.362 inches (9.20mm)
  • Operating Temperature: -40°C to 105°C

You May Also Be Interested in

Altech corporation
VERTHEADER508PSCLOSED END 10P12A
Need more? Email Us
Phoenix Contact
TERM BLOCK PLUG 5POS 3.81MM / 5 Position Terminal Block Plug, Female Sockets 0.150" (3.81mm) 90° Free Hanging (In-Line)
Lowest to $2.6413
Wurth Electronics Inc
TERM BLOCK HDR 2POS 90DEG 5.08MM
Need more? Email Us
Molex, LLC
3.81MM EURO PLUG RA ME BLK 2CKT
Need more? Email Us
Phoenix Contact
TERM BLOCK PLUG 6POS STR 5.08MM
Lowest to $2.0109
Phoenix Contact
TERM BLOCK HDR 6POS VERT 3.81MM / 6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150" (3.81mm) Vertical Through Hole
Lowest to $25.8350
Altech corporation
PLUG PCB 508MMPS VERT (50) 5P 12
Need more? Email Us
Altech corporation
PCB HEADER508MMPSCLOSED END 16PH
Need more? Email Us
Phoenix Contact
TERM BLOCK HDR 10POS 90DEG 3.5MM
Lowest to $2.8089

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess