EN
  • EN
  • DE

SJ1-3555NG

Part No SJ1-3555NG
Manufacturer CUI Inc.
Catalog Barrel - Audio Connectors
Description CONN JACK STEREO 3.5MM R/A / 3.50mm (0.141", 1/8", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Kinked Pin
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Barrel Connectors>Audio Connectors
Manufacturer CUI Devices
Packaging Bag
Connector Type Phone Jack
Gender Female
Signal Lines Stereo (3 Conductor, TRS)
Industry Recognized Mating Diameter 3.50mm (0.141", 1/8", Mini Plug) - Headphone
Actual Diameter 0.142" (3.60mm)
Number of Positions/Contacts 3 Conductors, 5 Contacts
Internal Switch(s) Two Switches
Mounting Through Hole, Right Angle
Termination Kinked Pin
Shielding Unshielded
Temperature Range - Operating -25°C ~ 85°C
Voltage - Rated 12VDC
Current Rating (Amps) 1 A
Mating Length/Depth 0.551" (14.00mm)
Contact Material - Plating Tin
Body Color Black
Housing Material Polybutylene Terephthalate (PBT)
Contact Material Brass; Copper Alloy
Base Product Number SJ1-35
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number SJ13555NG,045-0994R,CP1-3555NG
Standard Package 500
Win Source Part Number 1333986-SJ1-3555NG
Ultra Librarian 3D Model Ultra Librarian SJ1-3555NG CAD Model

Description

The CUI Devices SJ1-3555NG is a female phone jack connector that provides reliable performance for a variety of audio applications.

  • Termination: Kinked Pin
  • Contact Material: Brass and Copper Alloy
  • Shielding: Unshielded
  • Housing Material: Polybutylene Terephthalate (PBT)
  • Mounting Style: Through-Hole, Right Angle
  • Voltage Rating: 12VDC
  • Conductor: 3
  • Contact: 5
  • Internal Switches: Two
  • Contact Material Plating: Tin
  • Mating Diameter: 3.50mm (0.141", 1/8", Mini Plug) - Headphone
  • Actual Diameter: 0.142" (3.60mm)
  • ROHS3: Compliant
  • ECCN: EAR99
  • Current Rating: 1 A
  • REACH: Unaffected
  • HTSUS: 8536.69.4040

You May Also Be Interested in

Neutrik
NF2D-2 Fiber Optic Connectors
Need more? Email Us
Amphenol
CONN RCA JACK CHASIS MOUNT RED
Need more? Email Us
Amphenol
CONN SWITCH PLUG 1/4\
Need more? Email Us
Kycon, Inc.
CONN JACK STEREO 3.5MM PCB R/A
Need more? Email Us
Neutrik
NP2RX-AU-SILENT Fiber Optic Conn
Lowest to $19.6898
Neutrik
NF2D-B-0 Fiber Optic Connectors
Need more? Email Us
Neutrik
NP3TM-R Fiber Optic Connectors
Need more? Email Us
Amphenol
1/4\
Need more? Email Us
Amphenol
RCA SERIES FEMALE CABLE SAT/RD
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1987 $53.9415
105+ $0.9836 $103.2780
160+ $0.9528 $152.4480
220+ $0.9221 $202.8620
285+ $0.8914 $254.0490
380+ $0.7991 $303.6580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,670 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess