EN
  • EN
  • DE

CEP-2202A

Part No CEP-2202A
Manufacturer CUI Inc.
Catalog Alarms, Buzzers, and Sirens
Description BUZZER PIEZO 12V 24.2MM TH / Buzzers Indicator, Internally Driven Piezo 12 V 11mA 3kHz 85dB @ 12V, 30cm Through Hole PC Pins
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio Products>Alarms, Buzzers, and Sirens
Mfr CUI Devices
Series CEP
Package Tray
Driver Circuitry Indicator, Internally Driven
Input Type DC
Voltage - Rated 12 V
Voltage Range 3 ~ 20V
Frequency 3kHz
Technology Piezo
Operating Mode Single Tone
Sound Pressure Level (SPL) 85dB @ 12V, 30cm
Current - Supply 11mA
Port Location Top
Temperature Range - Operating -30°C ~ 85°C
Mounting Type Through Hole
Termination PC Pins
Dimension 0.953" Dia (24.20mm)
Height - Seated (Max) 0.650" (16.50mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8531.80.9041
Other Names SEP-2202A,Q3134616WWW,102-1116-NDR,102-1116,CEP2202A,SEP2202A,037-4167R
Standard Package 250
Win Source Part Number 1002561-CEP-2202A
Ultra Librarian 3D Model Ultra Librarian CEP-2202A CAD Model

Description

The CUI Devices CEP-2202A is a piezo buzzer with a rated voltage of 12V and a frequency of 3kHz.

  • Rated Voltage: 12V
  • Frequency: 3kHz
  • Sound Pressure Level (SPL): 85dB @ 12V and 30cm
  • Operating Temperature: -30°C to 85°C
  • Drive: internally driven
  • Current Supply: 11mA
  • Package: tray
  • Height (Seated): 0.650" (16.50mm)
  • Series: CEP
  • Standard Package: 250

You May Also Be Interested in

PUI Audio, Inc.
BUZZER MAGNETIC 3.6V 0.3X0.3 SMD
Lowest to $2.8154
Omron
BUZZER PIEZO 0.9X 0.7 PNL MNT
Need more? Email Us
Omron
BUZZER PIEZO 6V 24X18MM PNL MNT
Need more? Email Us
Omron
BUZZER PIEZO 0.9X 0.7 PNL MNT
Need more? Email Us
Omron
BUZZER PIEZO 6V 24X18MM PNL MNT
Need more? Email Us
Omron
BUZZER PIEZO 6V 24X18MM PNL MNT
Need more? Email Us
International Components Corp.
BUZZER MAGNETIC 5V 12MM TH
Lowest to $0.7651
PUI Audio, Inc.
BUZZER PIEZO 32MM FLANGE
Need more? Email Us
Omron
BUZZER PIEZO 26X20MM PNL MNT
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess