EN
  • EN
  • DE

ACZ16NBR1E-15FD1-24C

Part No ACZ16NBR1E-15FD1-24C
Manufacturer CUI Inc.
Catalog Encoders
Description ROTARY ENCODER INCREMENT 24PPR / Rotary Encoder Incremental 24 Quadrature (Incremental) Vertical
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Encoders
Mfr CUI Devices
Series ACZ16
Package Box
Encoder Type Incremental
Output Type Quadrature (Incremental)
Pulses per Revolution 24
Voltage - Supply 5V
Actuator Type 6mm Dia Flatted End
Detent Yes
Built in Switch No
Mounting Type Panel, PCB Through Hole
Orientation Vertical
Termination Style PC Pin
Rotational Life (Cycles Min) 100K
Base Product Number ACZ16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.4500
Other Names ACZ16NBR1E15FD124C,102-1785,074-0656R
Standard Package 60
Win Source Part Number 998768-ACZ16NBR1E-15FD1-24C
Ultra Librarian 3D Model Ultra Librarian ACZ16NBR1E-15FD1-24C CAD Model

Description

The ACZ16NBR1E-15FD1-24C is an incremental encoder from CUI Devices.

  • Orientation: Vertical
  • Actuator Type: 6mm dia flatted end
  • Output Type: Quadrature (incremental)
  • Pulses per Revolution: 24
  • Detent: Yes
  • Rotational Life: 100K cycles minimum
  • Voltage Rating: 5V
  • Mounting Type: Panel or PCB through hole
  • ECCN: EAR99
  • REACH: Unaffected
  • Package: Box
  • Standard Package: 60
  • Application: Sensors and transducers

You May Also Be Interested in

Broadcom Limited
ROTARY ENCODER OPTICAL 500PPR
Lowest to $351.0507
SICK, Inc.
Rotary Encoder Absolute SSI User Selectable
Need more? Email Us
ALPS Electric
ROTARY ENCODER MECHANICAL 18PPR
Lowest to $1.7820
Broadcom Limited
ROTARY ENCODER OPTICAL 512PPR
Lowest to $74.5865
SICK, Inc.
Rotary Encoder
Need more? Email Us
ALPS Electric
Rotary Encoder Incremental 15 Quadrature (Incremental) Vertical
Lowest to $2.6472
Pololu Corporation
MAG ENC PAIR KIT 20D GEARMTRS
Lowest to $1.0095
Pololu Corporation
MAG ENC PAIR KIT MICRO GEARMTRS
Need more? Email Us
Broadcom Limited
ROTARY ENCODER OPTICAL 200PPR
Lowest to $79.1730

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess