EN
  • EN
  • DE
  • IT

RT1300B6TR7

Part No RT1300B6TR7
Manufacturer CTS Resistor Products
Catalog Resistor Networks, Arrays
Description RES NTWRK 27 RES MULT OHM 36LBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer CTS Resistor Products
Packaging Reel - TR
Status Active
Circuit Type Dual Terminator
Resistance (Ohms) 121, 475
Tolerance ±1%
Number of Resistors 27
Number of Pins 36
Power Per Element 50mW
Temperature Coefficient ±200ppm/°C
Temperature Range - Operating -55°C to 125°C
Applications LVD SCSI
Mounting SMD (SMT)
Case / Package 36-BGA (11.4x5.1)
Height - Seated (Max) 0.058" (1.47mm)
Win Source Part Number 046406-RT1300B6TR7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT1300B6TR7 CAD Model

Description

This resistor product from CTS Resistor Products is designed to deliver high performance and reliability in a range of electronic applications.

  • Resistance: 121 and 475 Ohms
  • Tolerance: ±1%
  • Temperature Coefficient: ±200ppm/°C
  • Features: 27 dual terminator resistors, each with a power rating of 50mW
  • Mounting: SMD (SMT) technology
  • Case/Package: 36-BGA (11.4x5.1)
  • Supply and Demand Status: Limited
  • Status: Active
  • Temperature Range: -55°C to 125°C

You May Also Be Interested in

Panasonic
RES ARRAY 2 RES 330 OHM 0302
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 470K OHM 1206
Need more? Email Us
Vishay
RES ARRAY 2 RES MULT OHM 0606
Need more? Email Us
Vishay
RES ARRAY 9 RES 10K OHM 10SIP
Need more? Email Us
Vishay
RES ARRAY 4 RES 100K OHM 8SOIC
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Need more? Email Us
Bourns Inc.
RES ARRAY 8 RES 47K OHM 9SIP
Need more? Email Us
Vishay
RES NETWORK 2 RES 1K OHM 1610
Need more? Email Us
Bourns Inc.
RES ARRAY 8 RES 4.7K OHM 9SIP
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9104 $59.1760
155+ $0.7471 $115.8005
240+ $0.7237 $173.6880
330+ $0.7004 $231.1320
430+ $0.6770 $291.1100
575+ $0.6070 $349.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess