Products specifications Report Issue?

Category Switches - DIP Switches
Mfr CTS Electrocomponents
Series 193
Package Tube
Product Status Active
Circuit SPST
Number of Positions 8
Current Rating (Amps) 50mA
Voltage Rating 24VDC
Actuator Type Piano
Actuator Level Raised
Contact Material -
Contact Finish Gold
Height Above Board 0.359" (9.12mm)
Mounting Type Surface Mount, Right Angle
Termination Style Gull Wing
Pitch 0.100" (2.54mm), Full
Washable No
Features Epoxy Sealed Terminals
Temperature Range - Operating -40°C ~ 85°C
Body Material Plastic
Length 0.886" (22.50mm)
Mechanical Life -
Electrical Life 7,000 Cycles
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9065
Win Source Part Number 1376412-193-8MS
Ultra Librarian 3D Model Ultra Librarian 193-8MS CAD Model

Description

The 1376412-193-8MS is a surface mount DIP switch from CTS Electrocomponents.

  • Series: 193
  • Positions: 8
  • Current Rating: 50mA
  • Voltage Rating (DC): 24VDC
  • Actuator Type: Piano
  • Termination Style: Gull Wing
  • Body Material: Plastic
  • Contact Finish: Gold
  • Mounting: Surface Mount, Right Angle
  • Height Above Board: 0.359" (9.12mm)
  • Sealed: Epoxy Sealed
  • Washable: No
  • Electrical Life: 7,000 cycles
  • Product Status: Active

You May Also Be Interested in

Omron
SWITCH SLIDE DIP SPST 25MA 24V
Lowest to $3.9568
ECAD model for A6T-2104
Wurth Electronics Inc
SWITCH ROTARY DIP BCD 150MA 24V
Lowest to $2.5125
ECAD model for 428527320910
Nidec Copal Electronics
SWITCH DIP 8POS SPST 100MA 6V / Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Need more? Email Us
ECAD model for CFS-0803MB
TE Connectivity
SWITCH ROTARY DIP HEX 0.40VA 20V
Need more? Email Us
ECAD model for DRD16RAE04
Omron
SW ROTARY DIP BCD COMP 100MA 28V
Need more? Email Us
ECAD model for A6A-10C
Nidec Copal Electronics
SWITCH SLIDE SPDT 100MA 6V / Slide Switch SPDT Surface Mount
Need more? Email Us
ECAD model for CAS-120A
TE Connectivity
SWITCH ROCKER DIP SPST 60MA 5V
Lowest to $2.4226
ECAD model for 3-5435640-7
C&K Components
SWITCH ROTARY DIP BCD 0.40VA 20V
Need more? Email Us
ECAD model for CRD10RM0SB
TE Connectivity
SWITCH SLIDE DIP SPST 25MA 24V
Lowest to $1.7433
ECAD model for 1-1571983-3

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention