Products specifications Report Issue?

Circuit SPST
Number of Positions 7
Current Rating (Amps) 50mA
Voltage Rating 24VDC
Actuator Type Piano
Actuator Level Raised
Contact Finish Gold
Height Above Board 0.359" (9.12mm)
Mounting Type Surface Mount, Right Angle
Termination Style Gull Wing
Pitch 0.100" (2.54mm), Full
Washable No
Features Epoxy Sealed Terminals
Temperature Range - Operating -40°C ~ 85°C
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1552622-193-7MS
Ultra Librarian 3D Model Ultra Librarian 193-7MS CAD Model

You May Also Be Interested in

NKK Switches
8MM SEALED SMT DIP ROTARY
Need more? Email Us
ECAD model for ND3FR10H
E-SWITCH
SWITCH SLIDE DIP SPST 0.025A 24V
Need more? Email Us
ECAD model for KAS2102E
Omron
SWITCH ROTARY DIP BCD 0.025A 24V
Need more? Email Us
ECAD model for A6KSV-104RF
TE Connectivity
SWITCH SLIDE DIP SPST 0.025A 50V
Need more? Email Us
ECAD model for 5161390-8
CTS Electrocomponents
SWITCH PIANO DIP SPST 0.05A 24V
Need more? Email Us
ECAD model for 193-2MS
Grayhill Inc.
SWITCH SLIDE DIP 4PST 0.15A 30V
Need more? Email Us
ECAD model for 78H01ST
E-SWITCH
SWITCH ROTARY DIP BCD 0.15A 42V
Need more? Email Us
ECAD model for RDTAR10S1R
Bourns Inc.
SWITCH ROTARY DIP SPDT 0.1A 16V
Need more? Email Us
ECAD model for 7814Z-1-023E
CTS Electrocomponents
SWITCH SLIDE DIP SPST 0.05A 24V
Need more? Email Us
ECAD model for 206-9

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention