EN
  • EN
  • DE

CB3LV-3C-33M3330-T

Part No CB3LV-3C-33M3330-T
Manufacturer CTS Corporation
Catalog Oscillators
Description CB3LV Series 33.333 MHz 7 x 5 mm 3.3 V ±50 ppm SMT HCMOS/TTL Clock Oscillator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 33.333 MHz
Frequency Stability 50 ppm
Lead Free Yes
Maximum Operating Temperature 70 °C
Min Operating Temperature -20 °C
Operating Supply Voltage 3.3 V
RoHS Compliant
Win Source Part Number 1051305-CB3LV-3C-33M3330-T
Categories Oscillators
Manufacturer CTS Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CB3LV-3C-33M3330-T CAD Model

Description

The CB3LV-3C-33M3330-T is a low-voltage CMOS clock oscillator manufactured by CTS Corporation. It provides a stable clock signal at a frequency of 33.333 MHz, designed for various digital applications.

Applications

  • Microcontrollers and Microprocessors: Provides the clock signal for timing and synchronization.
  • FPGA and CPLD Devices: Generates the clock signal required for digital logic operations.
  • Networking Equipment: Used in routers, switches, and other networking devices for timing purposes.
  • Communication Systems: Provides the clock signal for data transmission and reception.
  • Embedded Systems: Used in various embedded applications requiring a precise clock signal.

Features

  • Frequency: 33.333 MHz.
  • Output Type: CMOS.
  • Supply Voltage: Low voltage operation.
  • Stability: High frequency stability.
  • Package: Compact surface mount package.

Benefits

  • Precise Timing: Provides an accurate and stable clock signal.
  • Low Power Consumption: Designed for low voltage operation.
  • Easy Integration: Compact surface mount package simplifies board design.
  • Reliable Performance: High stability ensures reliable operation.
  • Cost-Effective Solution: Provides a reliable clock signal at a competitive price.

Additional Details

The CB3LV-3C-33M3330-T oscillator is designed for applications that require a precise and stable clock signal. The CMOS output provides a clean and consistent waveform. The '3C' likely refers to specific parameters such as voltage and temperature stability. The 'T' at the end likely refers to the tape and reel packaging option. It is typically used in applications where space is limited and a surface mount component is required. The low voltage operation makes it suitable for battery-powered devices and other low-power applications. The device is manufactured to meet industry standards for quality and reliability.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess