EN
  • EN
  • DE

41.539MHZ

Part No 41.539MHZ
Manufacturer CTS Corporation
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1038574-41.539MHZ
Categories OEM Parts(0-9)
Manufacturer CTS Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 41.539MHZ CAD Model

Description

The 41.539MHz crystal is a quartz crystal oscillator component manufactured by CTS Corporation. It is designed to provide a stable and accurate frequency reference for various electronic circuits and systems. This crystal is characterized by its high frequency stability, low aging, and small size, making it suitable for applications requiring precise timing and synchronization.

Applications

  • Microcontrollers
  • Communication Systems
  • Clock Circuits
  • Timing Circuits
  • Frequency Synthesis

Features

  • High Frequency Stability
  • Low Aging
  • Small Package Size
  • High Reliability
  • RoHS Compliant

Benefits

  • Accurate Timing: The high frequency stability ensures accurate timing and synchronization in electronic circuits and systems.
  • Stable Performance Over Time: The low aging characteristic ensures that the crystal maintains its frequency accuracy over a long period of time.
  • Compact Design: The small package size allows for a compact and efficient circuit design.
  • Long-Term Reliability: The high reliability of the crystal ensures long-term performance and stability.
  • Environmentally Friendly: RoHS compliance ensures that the crystal meets environmental regulations.

Additional Details

The 41.539MHz crystal typically comes in a surface-mount package or a through-hole package. Its key electrical characteristics include a frequency tolerance, a frequency stability over temperature, and a load capacitance. It's important to consult the datasheet for the specific frequency tolerance, frequency stability, load capacitance, and other relevant parameters to ensure proper application.

When using the 41.539MHz crystal, care should be taken to ensure that the oscillator circuit is properly designed to match the crystal's characteristics. The crystal should be properly mounted to minimize mechanical stress. The crystal's stable performance and small size make it a valuable component for various electronic applications. Proper handling and storage procedures should be followed to maintain the crystal's integrity and performance. The crystal's frequency stability is critical for applications requiring precise timing and synchronization.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Amphenol
DUBOX / 64 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Dell
Need more? Email Us
Song Chuan Precision Company
Lowest to $0.7819
Renesas Electronics America
FemtoClock™ Multi-Rate 3.3V LVPECLFrequency Synthesizer
Need more? Email Us
Intel
Need more? Email Us
Texas Instruments
Need more? Email Us
Renesas Electronics America
IC PCI EXPRSS/JITT ATTEN 20TSSOP / PCI Express (PCIe) Jitter Attenuator, Multiplexer IC 640MHz 1 Output 20-TSSOP
Lowest to $120.8333

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess