EN
  • EN
  • DE

SG2400EL

Part No SG2400EL
Manufacturer Crouse-Hinds
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1092003-SG2400EL
Categories OEM Parts( S )
Manufacturer Crouse-Hinds
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SG2400EL CAD Model

Description

The SG2400EL is a hazardous location LED luminaire manufactured by Crouse-Hinds, a division of Eaton. This lighting fixture is designed for use in environments where flammable gases, vapors, or dusts may be present, providing safe and reliable illumination. It is engineered to meet stringent safety standards and provide long-lasting performance in demanding industrial settings.

Applications:

  • Oil and Gas Refineries: Provides safe and reliable lighting in areas where flammable gases and vapors are present.
  • Chemical Processing Plants: Used to illuminate areas where hazardous chemicals are handled and processed.
  • Paint Booths: Provides safe lighting in environments with combustible materials and solvents.
  • Grain Elevators: Used in areas with potentially explosive dust concentrations.
  • Wastewater Treatment Plants: Offers reliable lighting in areas with potentially hazardous gases.

Features:

  • Hazardous Location Certification: Certified for use in Class I, Division 2 and other hazardous environments.
  • LED Technology: Provides energy-efficient and long-lasting illumination.
  • Robust Construction: Built with durable materials to withstand harsh industrial conditions.
  • Instant On/Off: No warm-up time required, providing immediate illumination.
  • Wide Operating Temperature Range: Designed to perform reliably in extreme temperatures.

Benefits:

  • Enhanced Safety: Reduces the risk of ignition in hazardous environments, ensuring worker safety.
  • Energy Efficiency: LED technology significantly reduces energy consumption compared to traditional lighting.
  • Long Lifespan: Minimizes maintenance and replacement costs due to the long life of LED lamps.
  • Reliable Performance: Designed to withstand harsh conditions, providing consistent and reliable illumination.
  • Reduced Downtime: Eliminates the need for frequent bulb changes, reducing operational disruptions.

Additional Details:

The SG2400EL hazardous location LED luminaire is available in various wattages and lumen outputs to suit different lighting requirements. It features a rugged housing made of materials like aluminum or stainless steel to resist corrosion and impact. The luminaire is designed for easy installation and maintenance, with options for pendant, ceiling, or wall mounting. Crouse-Hinds is a leading manufacturer of explosion-proof and hazardous location lighting, ensuring that the SG2400EL meets rigorous safety and performance standards. This luminaire is ideal for environments where safety and reliability are paramount, providing a cost-effective and long-lasting lighting solution.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Micrel
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess