EN
  • EN
  • DE

DS7000BC

Part No DS7000BC
Manufacturer Crouse-Hinds
Catalog Custom Parts (B - D)
Description Cast Device Box Cover Blank Cast Stainless Steel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1171252-DS7000BC
Categories Custom Parts
Manufacturer Crouse-Hinds
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS7000BC CAD Model

Description

The DS7000BC is a part manufactured by Crouse-Hinds. Based on Crouse-Hinds' product line, which specializes in electrical and instrumentation products for harsh and hazardous environments, the DS7000BC is likely related to lighting fixtures or control equipment used in hazardous locations. It could be a component within a lighting assembly, a junction box, or a control device designed for potentially explosive atmospheres.

Applications:

Since specific data about the DS7000BC is unavailable, the applications outlined below are based on common uses of comparable Crouse-Hinds products and must be confirmed with accurate specifications.

  • Oil and Gas Platforms: Providing reliable lighting and electrical control in offshore oil and gas production facilities where flammable gases and vapors are present.
  • Petrochemical Plants: Ensuring safe operation of lighting and electrical systems in chemical processing plants with hazardous materials.
  • Mining Operations: Supplying robust and explosion-proof lighting and control solutions in underground and surface mining environments.
  • Paint Booths: Providing safe and compliant lighting in paint spray booths where flammable solvents are used.
  • Grain Processing Facilities: Preventing dust explosions by implementing specialized lighting and electrical components in grain handling and storage facilities.

Features:

Based on typical Crouse-Hinds products, potential features may include:

  • Explosion-Proof Design: Built to contain any internal explosion and prevent it from igniting the surrounding atmosphere.
  • Hazardous Location Certification: Certified for use in specific hazardous locations according to recognized standards (e.g., UL, ATEX, IECEx).
  • Robust Construction: Made from durable materials like cast aluminum or stainless steel to withstand harsh industrial environments.
  • Sealed Enclosure: Designed to prevent the ingress of dust, water, and other contaminants.
  • Heat-Resistant Components: Utilizes components that can withstand high temperatures generated by lighting or electrical equipment.

Benefits:

Based on typical Crouse-Hinds products, potential benefits are:

  • Enhanced Safety: Prevents explosions and protects personnel and equipment in hazardous environments.
  • Reliable Operation: Ensures continuous and dependable performance, even in demanding conditions.
  • Long Service Life: Durable materials and construction extend the lifespan of the equipment, reducing maintenance costs.
  • Compliance with Regulations: Meets relevant industry standards and regulations for hazardous location equipment.
  • Reduced Downtime: Minimizes disruptions due to equipment failure or safety incidents.

Additional Details:

Detailed specifications, such as voltage ratings, wattage, dimensions, and specific hazardous location certifications, are not available without consulting specific datasheets or documentation for part number DS7000BC. Contacting Crouse-Hinds directly or consulting their product catalogs is essential to obtain precise information.

You May Also Be Interested in

HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0025
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB / Zener Diode 27 V 250 mW ±5% Surface Mount TO-236AB
Lowest to $0.0732
Chilisin
new, original packaged
Lowest to $0.0018
TDK Corporation
Lowest to $0.1360
Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0795
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess