EN
  • EN
  • DE

XPGWHT-L1-7D3-Q5-0-05

Part No XPGWHT-L1-7D3-Q5-0-05
Manufacturer Cree Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cree Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842871-XPGWHT-L1-7D3-Q5-0-05
Ultra Librarian 3D Model Ultra Librarian XPGWHT-L1-7D3-Q5-0-05 CAD Model

Description

The XPGWHT-L1-7D3-Q5-0-05 is a high-performance white LED manufactured by Cree Inc., a leader in LED technology. Belonging to the XLamp XP-G series, this LED is engineered to deliver exceptional light output and efficacy in a compact and reliable package. It's commonly utilized in a variety of lighting applications where high brightness, energy efficiency, and long lifespan are critical.

Applications

  • Indoor lighting (e.g., downlights, spotlights, task lighting)
  • Outdoor lighting (e.g., streetlights, pathway lighting, area lighting)
  • Portable lighting (e.g., flashlights, headlamps, lanterns)
  • Architectural lighting (e.g., facade lighting, accent lighting)
  • Commercial lighting (e.g., retail lighting, office lighting)

Features

  • High luminous flux
  • Low thermal resistance
  • Wide viewing angle
  • Long lifespan
  • Compact package size

Benefits

  • Energy-efficient light source, reducing electricity consumption
  • Reduced maintenance costs due to extended operational life
  • Bright and uniform illumination, enhancing visibility and aesthetics
  • Versatile for diverse lighting designs, enabling creative lighting solutions
  • Compact form factor facilitates integration into smaller and more innovative lighting fixtures

Additional Details

The XPGWHT-L1-7D3-Q5-0-05 LED boasts a high luminous flux output while maintaining a low thermal resistance, guaranteeing efficient heat dissipation and extending its operational lifespan. Its wide viewing angle provides broad and even light distribution, making it suitable for a range of lighting applications. The compact size allows for integration into streamlined and aesthetically pleasing lighting fixtures. Key specifications to consider include forward voltage, forward current, correlated color temperature (CCT), and color rendering index (CRI), which are crucial parameters for achieving desired lighting effects and performance. Proper thermal management is vital to sustain optimal performance and prolong the LED's lifespan. Cree's XLamp XP-G series is recognized for its reliability and consistent performance, establishing the XPGWHT-L1-7D3-Q5-0-05 as a dependable option for demanding lighting applications.

You May Also Be Interested in

Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess