EN
  • EN
  • DE

MCE4WT-A2-0000-000M01

Part No MCE4WT-A2-0000-000M01
Manufacturer Cree Inc.
Catalog LED Lighting - White
Description LED Uni-Color Cool White 10000K 75 8-Pin SMD T/R / LED XLAMP COOL WHITE 8SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Cree Inc.
Series XLamp MC-E
Packaging Reel package
Color White, Cool
CCT (K) 5000K ~ 10000K
Flux @ 25°C, Current - Test 460 lm (430 lm ~ 490 lm)
Current - Test 4 x 350mA
Voltage - Forward (Vf) (Typ) 3.1V
Lumens/Watt @ Current - Test 106 lm/W
Current - Max 4 x 700mA
Viewing Angle 110°
Mounting SMD
Package 8-SMD, Gull Wing Exposed Pad
Dimension 0.276" L x 0.295" W (7.00mm x 7.50mm)
Height - Seated (Maximum) 0.181" (4.60mm)
Thermal Resistance of Package 3°C/W
Win Source Part Number 788186-MCE4WT-A2-0000-000M01
Popularity Medium
Supply and Demand Status Limited
Family Name MCE4WT-A2-0000-000M01
Introduction Date November 07, 2008
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MCE4WT-A2-0000-000M01 CAD Model

Description

MCE4WT-A2-0000-000M01 is a high-power LED from Cree Inc. that is designed for a wide range of applications, including commercial lighting, industrial lighting, and outdoor lighting. It is a member of the XLamp® MCE4WT family of LEDs, which are known for their high efficiency, long lifespan, and wide viewing angle.

MCE4WT-A2-0000-000M01 is a cool white LED with a color temperature of 5000K to 10000K. It has a luminous flux of 430 lumens and a forward current of 350mA. It is packaged in a 7mm COB (chip on board) with an exposed pad.

MCE4WT-A2-0000-000M01 is a very efficient LED, with a typical efficacy of up to 139 lumens per watt. This means that it produces a lot of light for a relatively small amount of power. This makes it ideal for applications where energy efficiency is important.

MCE4WT-A2-0000-000M01 also has a very long lifespan, with a typical L70 lifetime of 50,000 hours. This means that it will retain at least 70% of its initial brightness for up to 50,000 hours of operation. This makes it ideal for applications where long-term reliability is important.

MCE4WT-A2-0000-000M01 has a wide viewing angle of 110 degrees. This makes it ideal for applications where a wide spread of light is desired.

Here are some of the key features and benefits of MCE4WT-A2-0000-000M01:

  • High efficiency: up to 139 lumens per watt
  • Long lifespan: L70 lifetime of 50,000 hours
  • Wide viewing angle: 110 degrees
  • Cool white color temperature: 5000K to 10000K
  • High luminous flux: 430 lumens
  • Forward current: 350mA
  • COB package with exposed pad

MCE4WT-A2-0000-000M01 is a versatile LED that can be used in a wide range of applications. Some examples include:

  • Commercial lighting: downlights, spot lights, track lights, panel lights, high bay lights
  • Industrial lighting: machine vision lighting, factory lighting, warehouse lighting
  • Outdoor lighting: street lights, flood lights, area lights, landscape lighting

MCE4WT-A2-0000-000M01 is a high-quality LED from Cree Inc. that offers excellent performance and reliability. It is ideal for a wide range of applications, including commercial lighting, industrial lighting, and outdoor lighting.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
DURIS S 5 6500K
Lowest to $0.5978
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON NEU WHITE 4000K
Lowest to $0.8954
OSRAM Opto Semiconductors Inc.
LED DURIS S 2 WHITE SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LCW JNSH.EC
Need more? Email Us
Broadcom Limited
Lowest to $0.8408
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess