EN
  • EN
  • DE

CLN6A-MKW-KO-MH-46

Part No CLN6A-MKW-KO-MH-46
Manufacturer Cree Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cree Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820616-CLN6A-MKW-KO-MH-46
Ultra Librarian 3D Model Ultra Librarian CLN6A-MKW-KO-MH-46 CAD Model

Description

The CLN6A-MKW-KO-MH-46 is a high-performance LED manufactured by Cree Inc., a leader in LED technology. This LED is part of Cree's extensive portfolio of lighting solutions, designed for various illumination applications. It is likely used in applications requiring high brightness, energy efficiency, and long lifespan.

Given Cree's diverse product range and the characteristics of high-performance LEDs, this particular model is probably used in:

  • Outdoor Lighting: Streetlights, parking lot lights, and architectural lighting.
  • Indoor Lighting: Commercial lighting, office lighting, and retail lighting.
  • Specialty Lighting: Medical lighting, machine vision lighting, and horticultural lighting.
  • Automotive Lighting: Headlights, taillights, and daytime running lights.

Features

  • High Luminous Flux: Delivers a significant amount of light output for efficient illumination.
  • Energy Efficiency: Converts a high percentage of electrical energy into light, reducing power consumption.
  • Long Lifespan: Offers extended operational life, minimizing replacement costs.
  • Compact Size: Enables integration into a variety of lighting fixtures and systems.
  • Robust Construction: Designed to withstand environmental conditions and ensure reliable operation.

Benefits

  • Reduced Energy Costs: Low power consumption translates to lower electricity bills.
  • Lower Maintenance Costs: Long lifespan reduces the frequency of replacement and maintenance.
  • Improved Visibility: High light output enhances visibility and safety in various environments.
  • Design Flexibility: Compact size allows for creative and innovative lighting designs.
  • Environmentally Friendly: Reduces carbon footprint due to energy efficiency and long lifespan.

LEDs like the CLN6A-MKW-KO-MH-46 provide a sustainable and efficient lighting solution for a wide range of applications. Cree's reputation for quality and innovation ensures that this LED delivers reliable performance and long-term value. Specific technical specifications, such as color temperature, forward voltage, and viewing angle, would be available in the product datasheet from Cree. These specifications would allow system designers to properly integrate this LED into their lighting systems and maximize its performance.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess