EN
  • EN
  • DE

CLM1B-AKW-VA-A4-00

Part No CLM1B-AKW-VA-A4-00
Manufacturer Cree Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cree Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820614-CLM1B-AKW-VA-A4-00
Ultra Librarian 3D Model Ultra Librarian CLM1B-AKW-VA-A4-00 CAD Model

Description

The CLM1B-AKW-VA-A4-00 is a high-brightness LED manufactured by Cree Inc. It is designed for various lighting applications where high luminous flux and energy efficiency are required. Cree is a leading innovator and manufacturer of LEDs known for their performance and reliability.

Applications:

  • Indoor lighting (e.g., downlights, spotlights)
  • Outdoor lighting (e.g., streetlights, area lights)
  • Architectural lighting
  • Commercial lighting
  • Automotive lighting

Features:

  • High luminous flux
  • Wide viewing angle
  • Low thermal resistance
  • Long lifespan
  • RoHS compliant

Benefits:

  • Energy savings compared to traditional lighting technologies
  • Reduced maintenance costs
  • Improved light quality
  • Environmentally friendly
  • Increased design flexibility

Technical Specifications:

The CLM1B-AKW-VA-A4-00 LED has a typical forward voltage. The luminous flux and color temperature depend on the drive current and the specific binning of the LED. Detailed optical and electrical characteristics such as the spectral power distribution, forward voltage versus current, and thermal resistance can be found in the Cree datasheet for the CLM1B-AKW-VA-A4-00. The LED is designed to be mounted on a heat sink to ensure proper thermal management. This is crucial for maintaining the LED's performance and lifespan. The datasheet provides recommendations for heat sink design and thermal interface materials.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Phoenix Contact
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess