EN
  • EN
  • DE

C3D16060

Part No C3D16060
Manufacturer Cree Inc.
Catalog Diodes, Rectifiers - Arrays
Description Silicon Carbide Schottky Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cree Inc.
Win Source Part Number 1158484-C3D16060
Manufacturer Homepage www.cree.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C3D16060 CAD Model

Description

The C3D16060 is a silicon carbide (SiC) Schottky diode array from Cree, Inc. These diodes are designed for high-performance power electronics applications where efficiency, high-speed switching, and high-temperature operation are critical.

Applications

  • Power Factor Correction (PFC): Used in PFC circuits to improve power factor and reduce harmonic distortion in AC-DC power supplies.
  • Motor drives: Employed in motor drive inverters to improve efficiency and reduce switching losses.
  • Solar inverters: Used in solar inverters to enhance efficiency and reduce heat generation.
  • Uninterruptible Power Supplies (UPS): Integrated into UPS systems for improved performance and reliability.
  • High-frequency power converters: Suitable for use in high-frequency power converters due to their fast switching capabilities.

Features

  • Silicon Carbide (SiC) Technology: Utilizes SiC material, providing superior performance compared to traditional silicon diodes.
  • High Blocking Voltage: Rated for a blocking voltage of 600V, suitable for a wide range of applications.
  • Low Forward Voltage Drop: Exhibits a low forward voltage drop, minimizing power losses and improving efficiency.
  • Zero Reverse Recovery Current: Features zero reverse recovery current, enabling fast switching speeds and reducing switching losses.
  • High Surge Current Capability: Can withstand high surge currents, enhancing reliability in demanding applications.
  • High-Temperature Operation: Operates reliably at high temperatures, making it suitable for harsh environments.
  • Positive Temperature Coefficient: The forward voltage has a positive temperature coefficient, which aids in paralleling the diodes.
  • Array Configuration: Contains multiple diodes in a single package for convenient use and compact design.

Benefits

  • Improved Efficiency: SiC technology and low forward voltage drop contribute to higher efficiency in power electronic circuits.
  • Reduced Switching Losses: Zero reverse recovery current minimizes switching losses, leading to cooler operation and improved overall performance.
  • Enhanced Reliability: High blocking voltage and surge current capability enhance reliability in demanding applications.
  • High-Temperature Operation: Operates reliably at high temperatures, making it suitable for harsh environments where heat dissipation is a concern.
  • Compact Design: Array configuration allows for a more compact design, saving space on the circuit board.

Additional Details

The C3D16060 typically comes in a TO-247 package. It is crucial to follow the manufacturer's recommendations for PCB layout and thermal management to ensure optimal performance and reliability. The datasheet provides detailed information on electrical characteristics, thermal resistance, and application guidelines. Proper heat sinking is often necessary to maintain the diode's operating temperature within acceptable limits. The SiC material allows the diode to operate at significantly higher frequencies compared to silicon diodes, enabling the design of smaller and more efficient power converters.

You May Also Be Interested in

Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6935 $51.6285
26+ $3.8511 $100.1286
41+ $3.7308 $152.9628
56+ $3.6104 $202.1824
72+ $3.4901 $251.2872
96+ $3.1290 $300.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess