EN
  • EN
  • DE

CR5311-200

Part No CR5311-200
Manufacturer CR Magnetics Inc.
Catalog Specialized Sensors
Description DC Voltage Transducer, Single Element, DC Frequency, >=2K Output Load, 24 VDC +/-10%, 0-200 VDC Input Range, +/-10 VDC Output Range
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Specialized Sensors
Mfr CR Magnetics Inc.
Series -
Win Source Part Number 1384408-CR5311-200
Package Bulk
Product Status Active
Type DC Voltage Transducer
Input Range 0 ~ 200VDC
Output ±10VDC
Isolation 2500VDC
Response Time 250ms
Accuracy 1 %
Voltage - Supply 24VDC
Mounting Type DIN Rail
Termination Style Screw Terminal
Operating Temperature 0°C ~ 50°C
Approval Agency CE, cURus, UL
Ultra Librarian 3D Model Ultra Librarian CR5311-200 CAD Model

You May Also Be Interested in

Texas Instruments
SENSOR RADAR CAN I2C SPI UART
Lowest to $27.2303
LEM
SENSOR DVL VOLTAGE CURRENT
Need more? Email Us
Amphenol Advanced Sensors
SENSOR TURBIDITY PHOTOTRANSISTOR
Need more? Email Us
Analog Devices Inc.
SENSOR - OXIMETER/HEART RATE I2C
Lowest to $8.4414
Maxim Integrated
IC INTEGRATED CIRCUIT
Lowest to $3.5424
LEM
Signal Conditioners & Signal Converters Voltage transducer DVL 500
Need more? Email Us
ON Semiconductor
IC LASER MONITOR FRONT 8-ODCSP
Lowest to $5.8209
NXP / Nexperia
SENSOR TIRE PRESSURE RF
Need more? Email Us
Omron
SENSOR VOLTAGE 48VDC PLUG-IN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $256.9110 $256.9110
2+ $230.3340 $460.6680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess