EN
  • EN
  • DE

CR4395-EH-120-330-A-CD-ELR-I

Part No CR4395-EH-120-330-A-CD-ELR-I
Manufacturer CR Magnetics Inc.
Catalog Monitor - Current/Voltage - Relay Output
Description AC Current Sensing Relay, Solid Core Internal CT, 50 - 400 Hz Freq Range, 120 VAC +/- 10% Power Supply, Overcurrent Detection, Non-Latching, 0.5 - 6 Second Adjustable Time Delay, 3 - 30 AAC Adjustable Trip Range, DPST Form C Contactor Output, 0.5" ID
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Monitor - Current/Voltage - Relay Output
Mfr CR Magnetics Inc.
Series -
Win Source Part Number 1384101-CR4395-EH-120-330-A-CD-ELR-I
Package Box
Product Status Active
Type Current Sensing AC
Trip Status Energized High
Trip Range 3.0 ~ 30A AC
Delay Time 0.5 Sec ~ 6 Sec
Voltage - Supply 120VAC
Output Type Relay
Circuit SPDT (1 Form C)
Contact Rating @ Voltage 20A @ 240VAC
Mounting Type Chassis Mount
Ultra Librarian 3D Model Ultra Librarian CR4395-EH-120-330-A-CD-ELR-I CAD Model

You May Also Be Interested in

Omron
17.5 MM ASY PHASE SEQUENCE LO
Need more? Email Us
Omron
17.5 MM 3-PHASE SEQUENCE & PHA
Need more? Email Us
Omron
VOLTAGE RELAY 20 TO 600 V
Need more? Email Us
Omron
OVRUNDRTRANSNPN 2-500MA PSH IN
Need more? Email Us
Omron
3-PHASE SEQUENCE & PHASE LOSS
Need more? Email Us
Omron
CURNTTRANSNPN 2 -500MA PSH IN
Need more? Email Us
Omron
CURRENT RELAY 0.1 TO 8 A
Need more? Email Us
Omron
3PHSE 3WIRE PHSELSS RLY PSH IN
Need more? Email Us
Omron
VOLTAGE RELAY 1-150 V PUSH IN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess