EN
  • EN
  • DE

STMGFS304812

Part No STMGFS304812
Manufacturer Cosel USA, Inc.
Catalog DC DC Converters
Description DC/DC CONVERTER 12V 30W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Open Frame
Voltage - Input (Min) 18V
Voltage - Input (Max) 76V
Number of Outputs 1
Voltage - Output 1 12V
Current - Output (Max) 2.5A
Power (Watts) 30W
Voltage - Isolation 1.5 kV
Applications ITE (Commercial)
Efficiency 89%
Temperature Range - Operating -20°C ~ 70°C (With Derating)
Mounting Type Chassis Mount
Size / Dimension 4.61" L x 2.05" W x 1.06" H (117.1mm x 52.1mm x 26.9mm)
Approval Agency CE
Standard Number -;5;9;7;10;8;3;4;2;3;1;5812;2084;4182;3491;602360;5884;1178;3838;4022;3394;454;179;2277;6117;600443;2034;3131;2080;1776;2353;102;603;1738;602;2647;5695;5797;4169;2387;2166;1939;602278;1195;3986;2625;5151;1866;150;1589;2725;811;2392;2770;1188;555;4457;3318;277;596;835;4953;4078;4185;4881;945;1597;2351;178;271;1568;285;296;1951;2303;2309;3647;44;1102;601898;62;2050;2946;281;1470;818;0;68702;90200;90799;133172;133169;68743;68745;108330;108331;138413;138414;68747;121732;138415;68748;131248;83753;82718;82731;83754;87793;82758;99697;99748;68793;126667;126670;126666;68794;126673;126658;126665;126669;75285;75286;75287;126674;68795;126662;126671;126675;126672;126663;68798;68799;68800;118899;93780;68737;118893;126652;71682;71681;68741;68740;71688;68739;3922;81197;66659;68698;115074;68954;128049;84954;68801;3138;85207;85206;83022;83023;83027;83024;68826;34969;68829;68830;85209;85208;68878;71668;83309;91273;118900;118901;68738;118902;118903;118904;118905;91279;93781;91280;71667;83310;71666;99540;99542;99543;96053;68828;68831;68827;68832;68825;68824;112533;112665;128574;68833;68823;77494;128575;68834;84677;84669;84671;84674;84676;84670;84672;84673;84675;50182;68874;68875;118675;118676;118677;122529;68819;68818;84632;68876;134506;139320;139319;68952;96054;68656;41913;68956;68951;68958;68959;68960;47261;68967;75845;75846;68845;68846;68847;75819;75820;132328;121625;120864;77423;131581;107973;118061;113062;68973;103018;68961;68974;68975;68953;68966;68968;98104;68965;68957;66758;68671;90201;139401;54883;23842;29801;86570;68837;68838;106352;125957;42172;68675;131733;131734;7043;68676;128047;68696;68697;128050;68695;68694;128099;115076;115075;101174;68855;66934;68731;68723;68730;63390;68724;68725;68971;68962;68970;66935;66937;68722;47116;47117;36327;47125;47118;47119;68736;68735;68734;68732;68733;77216;66938;68856;6786;115398;115400;85261;66972;112807;112803;122396;122397;122398;122399;122400;128943;76593;68657;68658;18258;68969;68749;96872;96873;74242;67010;67424;67011;67012;67016;67451;68820;85047;124057;113930;68797;68709;68710;68711;68712;68713;68750;68751;88010;85786;68753;107984;68850;11795;68808;68754;68809;68810;68811;84953;124054;124055;68755;68756;121767;116167;87096;121769;111567;87071;121766;121768;87072;121771;106261;106255;121770;91333;111568;116430;121772;121773;121774;68758;68759;68761;68762;68764;68765;68766;70172;70173;131135;139402;68728;68727;131133;129324;106594;131134;92648;68705;68706;68707;68708;89543;121626;121627;96723;124441;124442;117957;117958;103857;117959;117960;68812;68813;68814;68815;68816;82614;68817;110663;110664;68662;68661;68663;68664;68660;68665;68668;68667;68666;134489;68726;68669;68677;68678;68679;68680;68681;95924;68683;68682;68684;68685;68802;68858;86989;86990;68860;86993;68714;86996;86997;86994;86995;86991;86992;68862;68863;68865;68866;68867;80996;68835;73893;81920;73894;81921;68868;79766;68869;79767;68870;79768;68877;79935;79797;68717;83222;83221;74838;83223;83231;83224;84946;74839;74834;84950;81848;115782;106603;121047;68767;68769;68770;68772;68774;68776;68778;68780;68782;31175;68692;68693;80848;68690;68687;68688;68689;68686;50224;81939;69064;68839;68840;98659;98660;116070;116066;68786;68787;68788;81053;80234;81052;68789;68790;68791;68792;85626;89145;89134;93933;116190;131637;131638;8;62;61;3;792;2;243;804;4;1;17;6;0;2;4;7;1;1;329228;344214;344226;344232;344235;349442;361521;361527;365139;382162;220529;430521;215306;200544;201583;197371;34148;132007;208524;249171;267452;253213;281265
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1537976-STMGFS304812
Ultra Librarian 3D Model Ultra Librarian STMGFS304812 CAD Model

Description

N

You May Also Be Interested in

Cincon Electronics Co. LTD
DC DC CONVERTER 12V 100W
Need more? Email Us
Cincon Electronics Co. LTD
DC DC CONVERTER 3.3V 66W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
DC DC CONVERTER +/-12V 10W
Need more? Email Us
Delta Electronics
DC DC CONVERTER 15V 2W
Need more? Email Us
Bel Power Solutions
DC DC CONVERTER 5.1V 18W
Need more? Email Us
Traco Power
DC DC CONVERTER 0.75-3.3V 35W
Need more? Email Us
Power Integrations
DC/DC CONVERTER 5W
Need more? Email Us
Bel Power Solutions
DC DC CONVERTER +/-15V 1W
Need more? Email Us
Maxim Integrated
DC DC CONVERTER 0.9-12V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess