EN
  • EN
  • DE

SNA-03-223

Part No SNA-03-223
Manufacturer Cosel USA, Inc.
Catalog Power Line Filter Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Power Line Filter Modules
Mfr Cosel USA, Inc.
Series SNA
Package Box
Filter Type DC
Configuration Single Stage
Voltage - Rated DC 50V
Current 3 A
Applications General Purpose
Approval Agency cURus, TUV
Temperature Range - Operating -40°C ~ 71°C
Mounting Type Chassis Mount
Termination Style Terminal Block
Base Product Number SNA-03
Other Names 1776-2639,SNA-03-223
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 1275932-SNA-03-223
Ultra Librarian 3D Model Ultra Librarian SNA-03-223 CAD Model

Description

The SNA-03-223 is a power line filter module that comes with a single-stage configuration.

  • Product Name: SNA-03-223
  • Configuration: Single-stage
  • Application: It is designed to be used in general-purpose applications that require a stable and efficient power supply.
  • Current Rating: 3A
  • Voltage Rating: 50V
  • Feature: it can withstand high voltage spikes and surges.
  • Package: The package comes with a terminal block for easy wiring.
  • Benefit: The SNA-03-223 is a cost-effective solution for applications that require a reliable and efficient power supply.

You May Also Be Interested in

Supertex, Inc
High-Voltage EL Lamp Driver
Need more? Email Us
ABB Embedded Power
LINE FILTER 75VDC 7A TH
Lowest to $27.0672
Others
Need more? Email Us
Cosel USA, Inc.
Need more? Email Us
Schurter Inc.
FMAD CP FILT 3PH+N 1ST 3A 520VAC / Three Phase (Wye) EMC/EMI Line Filter 3 A 300V, 520VAC 50/60Hz Single Stage Terminal Block
Need more? Email Us
Schaffner EMC Inc.
LINE FILTER 75VAC 13A TH / 75VDC input PCB fi lter
Need more? Email Us
ABB Embedded Power
LINE FILTER 75VDC 5A TH / Single Phase EMC/EMI Line Filter 5 A AC Two Stage PC Pins
Need more? Email Us
Cosel USA, Inc.
Need more? Email Us
SolaHD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess