EN
  • EN
  • DE

CD10CD010DO3F

Part No CD10CD010DO3F
Catalog Mica and PTFE Capacitors
Description CAP MICA 1PF 0.5PF 500V RADIAL
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Capacitance 1 pF
Tolerance ±0.5pF
Voltage - Rated 500 V
Dielectric Material Mica
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Case / Package Radial
Lead Spacing 0.142" (3.60mm)
Features General Purpose
Size / Dimension 0.360" L x 0.189" W (9.15mm x 4.80mm)
Height - Seated (Max) 0.331\
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1522571-CD10CD010DO3F
Ultra Librarian 3D Model Ultra Librarian CD10CD010DO3F CAD Model

Description

N

You May Also Be Interested in

Cornell Dubilier Knowles
CAP MICA 390PF 5% 1KV RADIAL
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP MICA 100PF 10% 300V SMD
Lowest to $4.8972
Cornell Dubilier Electronics (CDE)
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP MICA 300PF 5% 300V RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP MICA 3000PF 5% 500V RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP MICA 10000PF 5% 1KV RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP MICA 2200PF 5% 1KV RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP MICA 3.3PF 0.5PF 300V SMD
Need more? Email Us
Cornell Dubilier Knowles
CAP MICA 4700PF 5% 1500V RADIAL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess