EN
  • EN
  • DE

SFS37S55K375B-F

Part No SFS37S55K375B-F
Manufacturer Cornell Dubilier Electronics (CDE)
Catalog Film Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Film Capacitors
Mfr Cornell Dubilier Electronics (CDE)
Series SF
Package Bulk
Product Status Obsolete
Capacitance 55 µF
Tolerance ±10%
Voltage Rating - AC 370V
Dielectric Material Polypropylene (PP), Metallized
Temperature Range - Operating -40°C ~ 70°C
Mounting Type Chassis Mount, Requires Holder/Bracket
Package / Case Radial, Can
Dimension 2.120" Dia (53.85mm), Lip
Height - Seated (Max) 3.870" (98.30mm)
Termination Quick Connect, Disconnect
Lead Spacing 0.810" (20.57mm)
Applications Motor Run
Standard Package 42
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.25.0020
Win Source Part Number 1302461-SFS37S55K375B-F
Ultra Librarian 3D Model Ultra Librarian SFS37S55K375B-F CAD Model

Description

The SFS37S55K375B-F is a snap-in aluminum electrolytic capacitor manufactured by Cornell Dubilier Electronics (CDE). These capacitors are well-suited for applications requiring high capacitance and good ripple current handling.

Applications:

  • Power supplies (switching and linear).
  • Inverters.
  • Frequency converters.
  • Uninterruptible Power Supplies (UPS).
  • Motor drives.
  • Renewable energy systems (solar and wind).
  • Industrial control systems.

Features:

  • Snap-in terminals for easy PCB mounting.
  • High capacitance value.
  • High ripple current capability.
  • Long life expectancy.
  • Polarized aluminum electrolytic capacitor.
  • Compact size for its capacitance and voltage rating.

Benefits:

  • Effective filtering and energy storage.
  • Reliable performance in high-stress applications.
  • Reduced downtime due to long life.
  • Simplified assembly process with snap-in terminals.
  • Cost-effective solution for high capacitance requirements.

Additional Details:

The "SFS37" likely refers to a specific series within CDE's aluminum electrolytic capacitor range. The "S" likely indicates snap-in terminals. "55K" may be related to voltage rating and capacitance (refer to the datasheet for accurate values). The "375B" will be a manufacturing or date code, the "-F" is a terminal style indicator. These capacitors are constructed with an aluminum foil electrode and a liquid electrolyte. Their performance characteristics are affected by temperature and frequency. The operating temperature range is typically -40°C to +85°C or higher, depending on the specific series. Refer to the CDE datasheet for the exact capacitance, voltage rating, ripple current rating, ESR, and impedance at various frequencies and temperatures. The datasheet also specifies the recommended mounting guidelines and storage conditions. The expected lifetime is dependent on operating temperature, ripple current, and applied voltage. The case size and terminal configuration are also specified in the datasheet.

You May Also Be Interested in

Rubycon
CAP FILM 0.047UF 20% 50VDC 0805
Need more? Email Us
Rubycon
CAP FILM 2.2UF 20% 25VDC 1210
Need more? Email Us
Rubycon
CAP FILM 0.1UF 20% 50VDC 1206
Need more? Email Us
Rubycon
CAP FILM 3.3UF 20% 35VDC 1812
Need more? Email Us
Rubycon
CAP FILM 0.015UF 20% 100VDC 1206
Need more? Email Us
Rubycon
CAP FILM 2.2UF 20% 35VDC 1812
Need more? Email Us
Rubycon
CAP FILM 6.8UF 20% 35VDC 2220
Need more? Email Us
Rubycon
CAP FILM 100PF 20% 63VDC 0805
Need more? Email Us
Rubycon
CAP FILM 10UF 20% 16VDC 1812
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess