EN
  • EN
  • DE

SFC37S35-10K391E-F

Part No SFC37S35-10K391E-F
Manufacturer Cornell Dubilier Electronics (CDE)
Catalog Capacitor Networks, Arrays
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Capacitor Networks, Arrays
Mfr Cornell Dubilier Electronics (CDE)
Series SF, Dual Motor Start
Package Bulk
Product Status Obsolete
Capacitance 10µF, 35µF
Tolerance ±10%
Voltage - Rated 370 V
Dielectric Material Polypropylene (PP) Film, Metallized
Number of Capacitors 2
Circuit Type Bussed
Mounting Type Chassis Mount, Requires Holder/Bracket
Package / Case Radial, Can
Dimension 2.120" Dia (53.85mm)
Height - Seated (Max) 4.030" (102.36mm)
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1307223-SFC37S35-10K391E-F
Ultra Librarian 3D Model Ultra Librarian SFC37S35-10K391E-F CAD Model

Description

The Capacitor Networks, Arrays SF, Dual Motor Start is a high-quality electronic component designed to meet the needs of electronic devices.

  • Supply and Demand Status: Limited
  • Capacitance: 10μF, 35μF
  • Tolerance: ±10%
  • Voltage Rated: 370 V
  • Dielectric Material: Polypropylene (PP) Film, Metallized
  • Circuit Type: Bussed
  • Number of Capacitors: 2
  • Mounting Type: Chassis Mount (requires holder/bracket)
  • Package/Case: Radial, Can
  • Supplier Device Package: Not Defined
  • Dimension: 2.120" Dia (53.85mm)
  • ECCN: Obsolete
  • REACH Status: REACH unaffected
  • HTSUS: 0000.00.0000
  • Manufacturer: Cornell Dubilier Electronics (CDE)
  • Product Status: Obsolete

You May Also Be Interested in

Yageo
Need more? Email Us
Yageo
CAP ARRAY 47PF 50V NP0 0612
Need more? Email Us
Panasonic
CAP FEEDTHRU 22PF 25V 1608
Need more? Email Us
Murata Electronics North America
Capacitor Array 200mA 1206 / CAP ARRAY 470PF 25V 1206
Need more? Email Us
Murata Electronics North America
CAP ARRAY 100PF 25V 1206
Lowest to $0.6255
Yageo
Need more? Email Us
Yageo
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Yageo
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess