EN
  • EN
  • DE

RJD2450ST1

Part No RJD2450ST1
Manufacturer Cornell Dubilier Electronics (CDE)
Catalog Batteries Rechargeable (Secondary)
Description BATTERY LITHIUM 3.7V COIN 24.5MM / Coin, 24.5mm 3.7 V Lithium-Ion Battery Rechargeable (Secondary) 200mAh
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery Products - Batteries Rechargeable (Secondary)
Mfr Cornell Dubilier / Illinois Capacitor
Series RJD
Package Tray
Battery Chemistry Lithium-Ion
Battery Cell Size Coin, 24.5mm
Voltage - Rated 3.7 V
Capacity 200mAh
Size / Dimension 0.96" Dia x 0.21" H (24.5mm x 5.4mm)
Termination Style SMD (SMT) Tab
Discharge Rate 40mA
Standard Charge Current 100mA
Weight 6.5 g
Shipping Info Due to restrictions, only ground shipment is allowed.
Standard Package 30
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8507.60.0020
California Prop 65 Warning Information
Win Source Part Number 1349317-RJD2450ST1
Ultra Librarian 3D Model Ultra Librarian RJD2450ST1 CAD Model

Description

The Cornell Dubilier / Illinois Capacitor RJD series is a range of lithium-ion rechargeable batteries designed for use in various applications.

  • Voltage - Rated: 3.7 V
  • Capacity: 200mAh
  • Discharge Rate: 40mA
  • Charge - Current Standard: 100mA
  • Package: Tray
  • Size / Dimension: 0.96" Dia x 0.21" H (24.5mm x 5.4mm)
  • Termination Style: SMD (SMT) Tab
  • Polarization: Polarized
  • Weight: 6.5 g
  • ECCN: EAR99
  • Shipment Restriction: Ground shipment only

You May Also Be Interested in

Cymbet Corporation
BATTERY THIN FILM 3.3V 12UAH
Need more? Email Us
ANSMANN (Huizhou) Trading CO., LTD
Ansmann NiMH 1.2V Rechargeable AA / HR6 1600mah Battery
Need more? Email Us
ANSMANN (Huizhou) Trading CO., LTD
Ansmann AA Size Ni-MH battery pack 6S1P 7.2V 2100mAh
Need more? Email Us
Renata SA
Zinc Air Batteries Size ZA675
Need more? Email Us
ANSMANN (Huizhou) Trading CO., LTD
Ansmann NiMH 1.2V Rechargeable AA / HR6 800mah Battery
Need more? Email Us
Seiko Instruments
BATT LITH 3V 6.5MAH COIN 9.5MM
Need more? Email Us
Panasonic
BATTERY 1.2V 1.2AH
Need more? Email Us
Seiko Instruments
BATT LITH 1.5V 5.5MAH COIN 9.5MM
Need more? Email Us
Renata SA
Zinc Air Batteries Size ZA312
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess