The HR101133U050EE2A is an aluminum electrolytic capacitor manufactured by Cornell Dubilier Electronics (CDE). Aluminum electrolytic capacitors are a type of polarized capacitor that uses an electrolyte to achieve a larger capacitance value than other capacitor types. They are commonly used in power supplies, filtering circuits, and other applications where high capacitance is required.
Applications
- Power supplies (filtering and smoothing)
- DC-DC converters
- Audio amplifiers
- Energy storage
- General-purpose filtering
Features
- High capacitance value
- Polarized construction
- Long operating life
- High ripple current capability
- Relatively low cost
Benefits
- Provides effective filtering and smoothing of DC voltage
- Stores energy for short periods
- Reduces voltage ripple
- Improves power supply stability
- Offers a cost-effective solution for high-capacitance applications
Based on the part number HR101133U050EE2A, we can infer some of the key specifications. The "101" might relate to the series. "133U" is likely the capacitance and tolerance code, where 13 represents 13 x 10^0 = 13 uF. The "U" possibly designates the tolerance. "050" represents the voltage rating - 50V. The "EE2A" is likely a date or lot code, or may specify lead style or packaging. To get the full datasheet and complete specifications, searching the full part number on the CDE website or a distributor's website is necessary.
Key parameters for this capacitor would include its capacitance value (13 uF based on the code), voltage rating (50V), tolerance, operating temperature range, equivalent series resistance (ESR), ripple current rating, and lifetime. Refer to the Cornell Dubilier datasheet for the exact specifications and application guidelines.