EN
  • EN
  • DE

DGH505Q5R5

Part No DGH505Q5R5
Manufacturer Cornell Dubilier Electronics (CDE)
Catalog Electric Double Layer Capacitors, Supercaps
Description CAPACITOR 5F -10%, +30% 5.5V TH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors Electric Double Layer Capacitors (EDLC), Supercapacitors
Manufacturer Cornell Dubilier Knowles
Packaging  Bulk
Part Status Active
Tolerance -10%, +30%
ESR (Equivalent Series Resistance) 80mOhm @ 1kHz
Lifetime @ Temp. 1500 Hrs @ 85°C
Termination PC Pins
Mounting Type Through Hole
Package / Case Radial, Can
Lead Spacing 0.709" (18.00mm)
Size / Dimension 1.024" L x 0.512" W (26.00mm x 13.00mm)
Height - Seated (Max) 1.142" (29.00mm)
Win Source Part Number WS1307075-DGH505Q5R5
Ultra Librarian 3D Model Ultra Librarian DGH505Q5R5 CAD Model

Description

5 F (EDLC) Supercapacitor 5.5 V Radial, Can 80mOhm @ 1kHz 1500 Hrs @ 85°C

You May Also Be Interested in

Kemet
Super Capacitors | CAP 47MF -20% +80% 5.5V T/H
Lowest to $2.3451
Panasonic
CAP 70F -20% +40% 2.1V T/H / Cap Supercap 70F 2.1V -20% to 40% (18 X 50mm) Radial 7.5mm 1000h 60°C Bulk
Need more? Email Us
Kemet
Super Capacitors | CAP 470MF -20% +80% 5.5V T/H
Lowest to $23.2409
Taiyo Yuden
CAP 30MF 3.3V SURFACE MOUNT
Lowest to $0.1686
Kemet
Super Capacitors | CAP 330MF -20% +80% 5.5V T/H
Lowest to $1.1065
Taiyo Yuden
CAPACITOR 30MF 3.3V COIN
Lowest to $0.6468
Cooper Bussmann, Inc.
Coin Cell Supercapacitors | CAP 1.5F -20% +80% 5.5V T/H
Need more? Email Us
Taiyo Yuden
CAP 30MF 2.6V SURFACE MOUNT
Lowest to $0.8154
Kemet
Super Capacitors | CAP 470MF -20% +80% 5.5V T/H
Lowest to $3.2271

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess