EN
  • EN
  • DE

ALH305K401A082

Part No ALH305K401A082
Manufacturer Cornell Dubilier Electronics (CDE)
Catalog Film Capacitors
Description 3UF 400VAC 32X37X22MM LS=27.5 / 3 µF Film Capacitor 400V Polypropylene (PP) Radial
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Film Capacitors
Mfr Cornell Dubilier Electronics (CDE)
Series ALH
Package Bulk
Capacitance 3 µF
Tolerance ±10%
Voltage Rating - AC 400V
Dielectric Material Polypropylene (PP)
ESR (Equivalent Series Resistance) 5.7 mOhms
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Through Hole
Package / Case Radial
Dimension 1.260" L x 0.866" W (32.00mm x 22.00mm)
Height - Seated (Max) 1.488" (37.80mm)
Termination PC Pins
Lead Spacing 1.083" (27.50mm)
Applications Automotive; EMI, RFI Suppression
Ratings AEC-Q200
Features 85C/85% Humidity
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.25.0020
Other Names 338-ALH305K401A082
Standard Package 70
Win Source Part Number 1047140-ALH305K401A082
Ultra Librarian 3D Model Ultra Librarian ALH305K401A082 CAD Model

Description

The Cornell Dubilier Electronics (CDE) ALH305K401A082 is a film capacitor with a capacitance of 3 µF and a tolerance of ±10%.

  • Manufacturer: Cornell Dubilier Electronics (CDE)
  • Part: ALH305K401A082
  • Capacitance: 3 µF
  • Tolerance: ±10%
  • Voltage Rating: 400V AC
  • Applications: Automotive and EMI/RFI suppression
  • Package: Radial
  • Seated Height: 1.488" (37.80mm)
  • AEC-Q200: Rated
  • ESR: 5.7 mOhms
  • Dielectric Material: Polypropylene (PP)
  • Temperature Range: -40°C to 105°C
  • Dimensions: 1.260" L x 0.866" W (32.00mm x 22.00mm)
  • Package Quantity: 70
  • ECCN: EAR99
  • MSL Level: 1 (unlimited)
  • HTSUS: 8532.25.0020

You May Also Be Interested in

Kemet
CAP FILM 10000PF 10% 100VDC RAD
Need more? Email Us
EPCOS (TDK)
3.3 µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial
Need more? Email Us
Nichicon
CAP FILM 1000PF 10% 100VDC RAD
Need more? Email Us
EPCOS (TDK)
2.2 µF Film Capacitor 350V 650V Polypropylene (PP) Radial
Need more? Email Us
AVX Corp/Kyocera Corp
CAP FILM 40UF 10% 400VDC RADIAL
Need more? Email Us
Kemet
Film Capacitors 63volts 0.18uF 10% LS 7.3mm
Need more? Email Us
Kemet
CAP FILM 10000PF 5% 100VDC RAD
Need more? Email Us
EPCOS (TDK)
20 µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Need more? Email Us
EPCOS (TDK)
6 µF Film Capacitor 250V 500V Polypropylene (PP), Metallized Radial
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2764 $59.8696
33+ $3.5089 $115.7937
51+ $3.3993 $173.3643
71+ $3.2896 $233.5616
91+ $3.1799 $289.3709
122+ $2.8510 $347.8220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,760 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess