The Copal Electronics Inc. ST-32ETA20K is a trimming potentiometer designed for precision adjustment and calibration in electronic circuits. As a member of the ST-32 series, it offers a compact size and reliable performance, making it suitable for a wide range of applications where accurate resistance adjustment is required.
Applications:
- Calibration of test and measurement equipment.
- Gain adjustment in amplifier circuits.
- Setting reference voltages in power supplies.
- Fine-tuning frequency in oscillator circuits.
- Adjusting sensitivity in sensor circuits.
Features:
- Compact size for space-constrained applications.
- Enclosed construction for environmental protection.
- High resolution for precise adjustment.
- Stable resistance value over time and temperature.
- Through-hole mounting for secure PCB attachment.
Benefits:
- Enables precise calibration and adjustment of electronic circuits.
- Ensures accurate and reliable performance of equipment.
- Reduces the need for manual tuning and adjustments.
- Provides a cost-effective solution for resistance adjustment.
- Offers long-term stability and reliability.
Technical Specifications:
The ST-32ETA20K has a resistance value of 20kΩ. The power rating is typically around 0.25W. The operating temperature range is generally between -25°C to +85°C. The temperature coefficient of resistance (TCR) is typically ±100 ppm/°C. It features a through-hole mounting style with a standard pin spacing. The mechanical rotation angle is approximately 210 degrees. The resistance tolerance is usually ±10%. It is constructed with a cermet resistive element to ensure stability and precision. The body is commonly made of a durable plastic material.
Its enclosed construction protects the resistive element from dust, moisture, and other environmental contaminants, ensuring long-term reliability and consistent performance. This makes it suitable for use in industrial, commercial, and consumer electronic applications.