EN
  • EN
  • DE

ST-32 ETA 20K OHM(24)

Part No ST-32 ETA 20K OHM(24)
Manufacturer Copal Electronics Inc.
Catalog Trimmer Potentiometers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Copal Electronics Inc.
Category Potentiometers,Variable Resistors
Family Trimmer Potentiometers
Win Source Part Number 193830-ST-32 ETA 20K OHM(24)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST-32 ETA 20K OHM(24) CAD Model

Description

The Copal Electronics Inc. ST-32 series is a line of high-quality trimming potentiometers designed for precise resistance adjustment in electronic circuits. The ST-32 ETA 20K OHM(24) model is specifically a 20,000 ohm (20 kΩ) variant within this series, suitable for applications requiring fine-tuning within a higher resistance range.

Applications:

  • Feedback control circuits: Used in operational amplifiers and control systems for gain and offset adjustments.
  • Instrumentation: Employed in test and measurement equipment for calibration purposes.
  • Sensor signal conditioning: Utilized to adjust the output of sensors to match desired signal levels.
  • Audio circuits: Applied in equalizers and tone controls for frequency response shaping.
  • Medical devices: Incorporated in medical equipment for precise parameter adjustments.

Features:

  • High resolution: Provides fine and accurate resistance adjustments.
  • Excellent stability: Maintains consistent resistance values over time and temperature.
  • Sealed construction: Protects the internal resistive element from dust and moisture.
  • Compact footprint: Space-saving design for use in densely populated circuit boards.
  • Cermet element: Provides superior stability and long life.
  • ETA Configuration: Specific lead configuration for mounting.
  • 20k Ohm Resistance: Offers the specific needed resistance for targeted applications.

Benefits:

  • Improved circuit performance: Enables precise adjustments, resulting in optimized circuit operation.
  • Reduced maintenance: High stability minimizes the need for frequent recalibration.
  • Increased reliability: Robust design ensures dependable performance in harsh environments.
  • Simplified circuit design: Compact size allows for greater design flexibility.
  • Extended lifespan: Durable construction ensures long-lasting performance.

Additional Details:

The ST-32 series potentiometers typically use a cermet resistive element, which offers excellent resistance to wear and tear and provides superior stability compared to carbon composition elements. The sealed construction enhances reliability by preventing the ingress of contaminants. The 20k ohm resistance value makes this model suitable for circuits where a higher resistance is required for voltage division or current limiting. The power rating of the ST-32 series is generally around 0.25W, and it is important to stay within this limit to avoid damage. The 'ETA' likely indicates the lead configuration, assisting in mounting to the PCB. The (24) likely corresponds to a manufacturing or date code.

You May Also Be Interested in

Bourns Inc.
TRIMMER 50K OHM 0.5W PC PIN TOP
Need more? Email Us
TT Electronics
TRIMMER 10K OHM 0.25W GW SIDE
Need more? Email Us
Vishay
TRIMMER 500K OHM 0.125W PC PIN
Need more? Email Us
Vishay
TRIMMER 5K OHM 0.25W PC PIN SIDE
Need more? Email Us
Vishay
TRIMMER 50K OHM 0.25W J LEAD TOP
Need more? Email Us
Bourns Inc.
TRIMMER 5K OHM 1W SOLDER HOOK
Need more? Email Us
TT Electronics
TRIMMER 10K OHM 0.5W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 1M OHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 20K OHM 0.25W GW SIDE
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess