EN
  • EN
  • DE

SM-4TW101

Part No SM-4TW101
Manufacturer Copal Electronics Inc.
Catalog Trimmer Potentiometers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Copal Electronics Inc.
Category Potentiometers,Variable Resistors
Family Trimmer Potentiometers
Win Source Part Number 190578-SM-4TW101
Popularity Low
Supply and Demand Status Limited
Application Field Used in Industrial, Commercial
Ultra Librarian 3D Model Ultra Librarian SM-4TW101 CAD Model

Description

The Copal Electronics Inc. SM-4TW101 is a surface mount trimming potentiometer designed for precision adjustment in electronic circuits. It's a compact, single-turn potentiometer that offers reliable performance and stability in various applications. Its small footprint makes it ideal for densely populated circuit boards where space is at a premium.

Applications

  • Calibration of sensors: Used for fine-tuning the output of sensors to ensure accurate readings.
  • Adjustment of audio levels: Implemented in audio equipment for adjusting volume, balance, or tone.
  • Control of motor speed: Employed in motor control circuits for precise speed regulation.
  • Setting reference voltages: Used in power supplies and voltage regulators to establish accurate reference voltages.
  • Fine-tuning of frequency circuits: Integrated into oscillator and filter circuits for precise frequency adjustment.

Features

  • Surface Mount Design: Allows for automated assembly and efficient use of PCB space.
  • Single-Turn Adjustment: Provides a simple and direct means of setting the desired resistance value.
  • Compact Size: Minimizes the footprint on the PCB, enabling high-density designs.
  • High Stability: Offers stable performance over a wide range of operating conditions.
  • Wide Resistance Range: Available in various resistance values to suit different circuit requirements.

Benefits

  • Precise Adjustment: Enables accurate calibration and fine-tuning of electronic circuits.
  • Space-Saving Design: Ideal for applications where PCB space is limited.
  • Easy Integration: Compatible with standard surface mount assembly processes.
  • Reliable Performance: Ensures stable and consistent operation over time.
  • Cost-Effective Solution: Provides a cost-effective means of achieving precise circuit adjustments.

Technical Specifications:

While specific resistance values and power ratings vary depending on the exact model, typical specifications include a resistance range from 10 ohms to 1 megaohm, a power rating of 0.25W, and an operating temperature range of -55°C to +125°C. The potentiometer utilizes a cermet resistive element for long-term stability and precise adjustment. The housing is typically constructed of a heat-resistant plastic material suitable for reflow soldering processes.

The SM-4TW101 is widely used in industrial equipment, consumer electronics, and automotive applications. Its robust design and precise adjustment capabilities make it a versatile component for a variety of electronic circuits.

You May Also Be Interested in

Bourns Inc.
TRIMMER 10 OHM 1W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 50KOHM 0.25W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 10K OHM 1W WIRE LEADS
Need more? Email Us
Bourns Inc.
TRIMMER 50 OHM 0.25W PC PIN TOP
Need more? Email Us
TT Electronics
TRIMMER 2K OHM 0.5W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 100 OHM 0.2W PC PIN TOP
Lowest to $0.6782
Bourns Inc.
TRIMMER 1K OHM 0.5W PC PIN SIDE
Lowest to $1.3971
Bourns Inc.
TRIMMER 20K OHM 0.75W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 50 OHM 1W PC PIN SIDE
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess