EN
  • EN
  • DE

S-7030TA

Part No S-7030TA
Manufacturer Copal Electronics Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Copal Electronics Inc.
Win Source Part Number 307810-S-7030TA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-7030TA CAD Model

Description

The Copal Electronics Inc. S-7030TA is a precision trimming potentiometer designed for applications requiring accurate and repeatable resistance adjustments. This component allows for fine-tuning of electronic circuits, ensuring optimal performance and calibration.

Applications

  • Audio Equipment: For adjusting volume levels, equalization, and balance in amplifiers, mixers, and soundboards.
  • Power Supplies: Enables precise voltage and current regulation in both linear and switching power supplies.
  • Test and Measurement Instruments: Used for calibrating multimeters, oscilloscopes, and signal generators.
  • Industrial Control Systems: Adjusting sensor sensitivity, motor speed control, and process variable tuning.
  • Medical Devices: Calibration of medical instrumentation, such as patient monitoring systems and diagnostic equipment.

Features

  • High Resolution: Provides fine-grained adjustment for precise calibration.
  • Excellent Stability: Ensures consistent performance over temperature and time.
  • Low Temperature Coefficient: Minimizes resistance drift due to temperature changes.
  • Sealed Construction: Offers protection against dust, humidity, and other environmental contaminants.
  • Compact Size: Allows for easy integration into space-constrained circuit boards.

Benefits

  • Improved Accuracy: Enables precise calibration and optimization of electronic circuits.
  • Enhanced Reliability: Stable performance ensures consistent and dependable operation.
  • Reduced Maintenance: Sealed construction minimizes the need for recalibration and maintenance.
  • Versatile Applications: Suitable for a wide range of electronic devices and systems.
  • Cost-Effective Solution: Provides a reliable and affordable means of fine-tuning circuit parameters.

Additional Details

The S-7030TA is constructed using high-quality materials to ensure long-term reliability and performance. Its robust design allows it to withstand harsh environmental conditions, making it ideal for industrial and commercial applications. Proper mounting and soldering techniques should be employed to ensure optimal performance and longevity. It is crucial to refer to the manufacturer's datasheet for detailed specifications, including resistance range, power rating, and operating temperature.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Silan
Lowest to $0.1964
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess