The PRCP-SM050-2-99 is a precision rotary coded switch manufactured by Copal Electronics. These switches are designed to provide accurate and reliable position feedback in various applications. They are commonly used in industrial control systems, test equipment, and other applications requiring precise rotary position sensing.
Applications:
- Industrial control systems: Used for setting parameters and controlling the operation of industrial machinery.
- Test and measurement equipment: Employed in oscilloscopes, spectrum analyzers, and other test instruments for setting parameters.
- Medical equipment: Utilized in medical devices for adjusting settings and controlling functions.
- Robotics: Incorporated in robotic systems for controlling joint positions and movements.
- Audio and video equipment: Used in audio mixers, video editors, and other equipment for adjusting levels and settings.
Features:
- High precision: Provides accurate and repeatable position feedback.
- Long lifespan: Designed for durability and long-term reliability.
- Compact size: Offers a small footprint for easy integration into various devices.
- Sealed construction: Protects against dust and moisture, ensuring reliable operation in harsh environments.
- Multiple output codes: Available with various output codes to suit different applications.
Benefits:
- Precise control: Enables accurate and reliable control of equipment and machinery.
- Improved system performance: Enhances the performance of systems by providing precise position feedback.
- Long-term reliability: Ensures continuous operation with minimal maintenance.
- Easy integration: Can be easily integrated into a wide range of devices.
- Robust construction: Provides reliable operation in harsh environments.
Additional Details:
The PRCP-SM050-2-99 is typically available in a surface mount package, making it suitable for automated assembly processes. The coded output provides a digital representation of the rotary position, which can be easily processed by a microcontroller or other digital circuitry. Its robust construction ensures that it can withstand the rigors of industrial and other demanding applications. The switch's precision and reliability make it a critical component in systems requiring accurate rotary position sensing.