EN
  • EN
  • DE

UP4B-150

Part No UP4B-150
Manufacturer Cooper Bussmann, Inc.
Catalog Fixed Inductors
Description Miniature surface mount design
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cooper Bussmann, Inc.
Win Source Part Number 1277420-UP4B-150
Manufacturer Homepage www.cooperbussmann.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UP4B-150 CAD Model

Description

The UP4B-150 is a Class CC fuse manufactured by Cooper Bussmann (Eaton). It is a current-limiting fuse designed to provide robust protection for various electrical circuits and equipment. This fuse is specifically engineered to offer superior short-circuit protection compared to standard fuses, minimizing potential damage caused by overcurrent events.

Applications:

  • Branch circuit protection: Providing short-circuit and overload protection for branch circuits in industrial and commercial applications.
  • Feeder circuit protection: Safeguarding feeder circuits from overcurrents.
  • Motor protection: Protecting motors and motor control circuits.
  • Control panel protection: Providing short-circuit protection for sensitive control panel components.
  • HVAC equipment: Protecting heating, ventilation, and air conditioning systems from electrical faults.

Features:

  • Class CC Fuse: Specifically designed to meet Class CC fuse standards, providing superior current limitation.
  • Current Limiting: Reduces the peak let-through current during a short circuit, minimizing equipment damage.
  • High Interrupting Rating: Offers a high interrupting rating, capable of safely interrupting high-fault currents.
  • Compact Size: Allows for easy installation in space-constrained applications.
  • Time-Delay: Provides a time-delay characteristic to prevent nuisance tripping due to temporary overloads and surge currents.

Benefits:

  • Enhanced Equipment Protection: Minimizes damage to downstream equipment during short-circuit events, reducing downtime and repair costs.
  • Improved Safety: Protects personnel from electrical hazards by quickly interrupting fault currents.
  • Reduced Downtime: Prevents unnecessary downtime caused by nuisance tripping.
  • Code Compliance: Meets relevant electrical codes and standards, ensuring compliance and safety.
  • Reliable Performance: Provides consistent and reliable protection in demanding industrial and commercial environments.

Specific details: The UP4B-150 is rated for 150 Amperes and 600 Volts AC. Its time-delay characteristics allow for temporary overloads without interrupting the circuit. The fuse body is typically made from a durable, high-strength material that can withstand the stresses of industrial environments. The fuse is designed to be easily replaceable, minimizing downtime for maintenance and repairs. It is suitable for use in a variety of applications where robust and reliable circuit protection is required.

You May Also Be Interested in

Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4659 $59.1816
58+ $2.0236 $117.3688
89+ $1.9600 $174.4400
122+ $1.8965 $231.3730
158+ $1.8330 $289.6140
211+ $1.6436 $346.7996
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess