EN
  • EN
  • DE

3216FF4-R

Part No 3216FF4-R
Manufacturer Cooper Bussmann, Inc.
Catalog Fuses
Description Chip Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cooper Bussmann, Inc.
Win Source Part Number 1128116-3216FF4-R
Manufacturer Homepage www.cooperbussmann.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 3216FF4-R CAD Model

Description

The 3216FF4-R is a fast-acting thin film chip fuse from Cooper Bussmann (now Eaton), designed for overcurrent protection in various electronic applications. Its small size and surface mount design make it suitable for densely populated printed circuit boards. The fuse is characterized by its quick response to overcurrent events, providing effective protection for sensitive components from damage caused by short circuits and overloads.

Applications:

  • Portable Electronics: Protects circuitry in smartphones, tablets, and other portable devices.
  • LCD/LED Backlighting: Used in LCD and LED backlighting circuits to prevent damage from current surges.
  • Power Management Circuits: Protects power management ICs and associated components.
  • Industrial Control Systems: Provides overcurrent protection in industrial controllers and sensors.
  • Medical Devices: Ensures safety and reliability in medical electronic equipment.

Features:

  • Fast-Acting: Offers rapid response to overcurrent conditions.
  • Thin Film Construction: Provides precise and reliable performance.
  • Surface Mount Design: Facilitates automated assembly on PCBs.
  • Compact Size (1206): Small footprint for high-density applications.
  • RoHS Compliant: Complies with environmental regulations regarding hazardous substances.

Benefits:

  • Provides quick and reliable overcurrent protection.
  • Protects sensitive electronic components from damage.
  • Enables space-saving designs in compact electronic devices.
  • Meets environmental compliance requirements.

Additional Details:

The 3216FF4-R has a current rating of 4A and is typically available in a 1206 package size. It is designed to operate at a specific voltage rating, generally around 32V or 63V DC. The fuse's interrupting rating specifies the maximum current it can safely interrupt. The I2t value (ampere squared seconds) represents the energy required to melt the fuse element, indicating its ability to withstand short-duration pulses. Consult the datasheet for precise electrical characteristics, temperature derating curves, and recommended soldering profiles. Careful attention should be paid to the application's operating conditions to ensure the fuse provides adequate protection without nuisance tripping.

You May Also Be Interested in

AEM Inc
AIRMATRIX FUSE, 125VDC, 125VAC,
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 500MA 250VAC 5X20MM
Need more? Email Us
Eaton Bussmann
FUSE GLASS 50MA 250VAC 5X20MM
Need more? Email Us
Littelfuse Inc.
Automotive Fuses Fuse - Midi 32V Clear Hsng M6 Hole 125A
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 7.5A 32VAC/VDC BLADE
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 25A 32VDC BLADE ATO
Need more? Email Us
Schurter Inc.
FUSE BOARD MOUNT 5A 125VAC 2SMD
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 175A 32VDC AUTO LINK
Need more? Email Us
Eaton Bussmann
FUSE GLASS 80MA 250VAC 5X20MM
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess